The RJH60V3BDPP-M0 is an IGBT transistor with a 600 V collector-to-emitter voltage rating and a continuous collector current of 17 A at Tc = 100°C, designed for inverter applications. It is housed in a TO-220FL package, measuring 10.0 mm in height and weighing 1.5 g. The device features a trench gate and thin wafer technology, with a typical collector-to-emitter saturation voltage of 1.6 V at 17 A and 15 V gate drive. It includes a built-in fast recovery diode with a 25 ns reverse recovery time. The IGBT supports a short circuit withstand time of 6 µs at Tc = 100°C and has a maximum junction temperature of 150°C. It meets RoHS standards.
Datasheet Summary Powered by GS/AI
The RJH60V3BDPP-M0 is an IGBT transistor with a 600 V collector-to-emitter voltage rating and a continuous collector current of 17 A at Tc = 100°C, designed for inverter applications. It is housed in a TO-220FL package, measuring 10.0 mm in height and weighing 1.5 g. The device features a trench gate and thin wafer technology, with a typical collector-to-emitter saturation voltage of 1.6 V at 17 A and 15 V gate drive. It includes a built-in fast recovery diode with a 25 ns reverse recovery time. The IGBT supports a short circuit withstand time of 6 µs at Tc = 100°C and has a maximum junction temperature of 150°C. It meets RoHS standards.