The RJH60M7DPQ-E0 is an IGBT transistor with a 600 V collector-emitter voltage rating and a 50 A continuous collector current, designed for inverter applications. It is housed in a TO-247 package measuring 91.02 mm in length and weighs 6.0 g. The device features a low collector-emitter saturation voltage of 1.6 V at 50 A and 15 V gate-emitter voltage, and includes a built-in fast recovery diode with a reverse recovery time of 100 ns. It has a short-circuit withstand time of 8 μs at 100°C case temperature. The junction temperature rating is 150°C, with a junction-to-case thermal resistance of 0.34 °C/W for the IGBT. The part meets RoHS compliance and is qualified for industrial use, with the package compliant to JEITA standards.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RJH60M7DPQ-E0#T2 |
| Product Name | IGBT Transistors |