The RJH60M5DPQ-E0 is a 600 V, 37 A IGBT with a built-in fast recovery diode, packaged in a TO-247 case. It features a collector-emitter saturation voltage of 1.8 V typical at 37 A and 15 V gate-emitter voltage, a short circuit withstand time of 8 μs typical at 100 °C, and a total gate charge of 114 nC. The device has a junction-to-case thermal resistance of 0.63 °C/W for the IGBT and 2.1 °C/W for the diode, with a maximum junction temperature of 150 °C. It meets RoHS standards and is designed for inverter applications with high-speed switching and trench gate technology.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RJH60M5DPQ-E0#T2 |
| Product Name | IGBT Transistors |