Renesas Electronics Corporation Discrete Semiconductor Products - Transistors - IGBTs - Single RJH60M3DPP-M0#T2

Description
Win Source Part Number: 1007902-RJH60M3DPP-M 0#T2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 1 Power - Max: 39.7 W Reverse Recovery Time (trr): 90 ns IGBT Type: Trench Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 35 A Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 17A Switching Energy: 290µJ (on), 290µJ (off) Input Type: Standard Gate Charge: 60 nC Td (on/off) @ 25°C: 38ns/90ns Test Condition: 300V, 17A, 5Ohm, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FL Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: RJH60M3DPPM0T2 Base Product Number: RJH60M3
Request a Quote Datasheet
Description
Win Source Part Number: 1007902-RJH60M3DPP-M 0#T2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 1 Power - Max: 39.7 W Reverse Recovery Time (trr): 90 ns IGBT Type: Trench Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 35 A Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 17A Switching Energy: 290µJ (on), 290µJ (off) Input Type: Standard Gate Charge: 60 nC Td (on/off) @ 25°C: 38ns/90ns Test Condition: 300V, 17A, 5Ohm, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FL Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: RJH60M3DPPM0T2 Base Product Number: RJH60M3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1007902-RJH60M3DPP-M0#T2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1007902-RJH60M3DPP-M0#T2
Discrete Semiconductor Products - Transistors - IGBTs - Single 1007902-RJH60M3DPP-M0#T2
Win Source Part Number: 1007902-RJH60M3DPP-M 0#T2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 1 Power - Max: 39.7 W Reverse Recovery Time (trr): 90 ns IGBT Type: Trench Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 35 A Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 17A Switching Energy: 290µJ (on), 290µJ (off) Input Type: Standard Gate Charge: 60 nC Td (on/off) @ 25°C: 38ns/90ns Test Condition: 300V, 17A, 5Ohm, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220FL Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Other Names: RJH60M3DPPM0T2 Base Product Number: RJH60M3

Win Source Part Number: 1007902-RJH60M3DPP-M0#T2
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 1
Power - Max: 39.7 W
Reverse Recovery Time (trr): 90 ns
IGBT Type: Trench
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 35 A
Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 17A
Switching Energy: 290µJ (on), 290µJ (off)
Input Type: Standard
Gate Charge: 60 nC
Td (on/off) @ 25°C: 38ns/90ns
Test Condition: 300V, 17A, 5Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FL
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: RJH60M3DPPM0T2
Base Product Number: RJH60M3

Buy Now Datasheet
Single IGBTs - RJH60M3DPP-M0#T2-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench 600V 35A 39.7W Through Hole TO-220FL

IGBT Trench 600V 35A 39.7W Through Hole TO-220FL

Buy Now Datasheet
Singapore, Singapore
600V 35A 39.7W IGBT Transistor
279-RJH60M3DPP-M0#T2
600V 35A 39.7W IGBT Transistor 279-RJH60M3DPP-M0#T2
IGBT 600V 35A 39.7W TO-220FL Product overview: RJH60M3DPP-M0#T2 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 35A, 39.7W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 35A, 39.7W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH60M3DPP-M0#T2 can be used for catalog matching and distributor lookup.

IGBT 600V 35A 39.7W TO-220FL Product overview: RJH60M3DPP-M0#T2 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 35A, 39.7W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 35A, 39.7W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH60M3DPP-M0#T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
RJH60M3DPP-M0#T2
IGBT Transistors RJH60M3DPP-M0#T2
IGBT Transistors IGBT

IGBT Transistors IGBT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RJH60M3DPP-M0#T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
RJH60M3DPP-M0#T2
Discrete Semiconductor Products - Transistors - IGBTs RJH60M3DPP-M0#T2
IGBT 600V 35A 39.7W TO-220FL

IGBT 600V 35A 39.7W TO-220FL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1007902-RJH60M3DPP-M0#T2 RJH60M3DPP-M0#T2-ND 279-RJH60M3DPP-M0#T2 RJH60M3DPP-M0#T2 RJH60M3DPP-M0#T2
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs 600V 35A 39.7W IGBT Transistor IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
VCES 600 volts
Unlock Full Specs
to access all available technical data