IGBT Trench 600V 25A 63W Surface Mount LDPAK
Insulated Gate Bipolar Transistor
IGBT 600V 25A 63W LDPAK
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Bipolar RF Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RJH60M2DPE-00#J3TR-ND | RJH60M2DPE-00#J3 | RJH60M2DPE-00#J3 | RJH60M2DPE-00#J3 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors | |
| TJ | 150 C (302 F) |