Renesas Electronics Corporation Single IGBTs RJH60F6DPK-00#T0

Description
IGBT Trench 600V 85A 297.6W Through Hole TO-3P
Request a Quote Datasheet
Description
IGBT Trench 600V 85A 297.6W Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - RJH60F6DPK-00#T0-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench 600V 85A 297.6W Through Hole TO-3P

IGBT Trench 600V 85A 297.6W Through Hole TO-3P

Buy Now Datasheet
Singapore, Singapore
600V 85A 297.6W IGBT Transistor
279-RJH60F6DPK-00#T0
600V 85A 297.6W IGBT Transistor 279-RJH60F6DPK-00#T0
IGBT 600V 85A 297.6W TO-3P Product overview: RJH60F6DPK-00#T0 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 85A, 297.6W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 85A, 297.6W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH60F6DPK-00#T0 can be used for catalog matching and distributor lookup.

IGBT 600V 85A 297.6W TO-3P Product overview: RJH60F6DPK-00#T0 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 85A, 297.6W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 85A, 297.6W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH60F6DPK-00#T0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - RJH60F6DPK-00#T0 - 891750-RJH60F6DPK-00#T0 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - RJH60F6DPK-00#T0
891750-RJH60F6DPK-00#T0
IGBTs - Single - RJH60F6DPK-00#T0 891750-RJH60F6DPK-00#T0
Manufacturer: Renesas Electronics America Win Source Part Number: 891750-RJH60F6DPK-00 #T0 Operating Temperature Range: 150°C (TJ) Features: IGBT Trench 600 V 85 A 297.6 W Through Hole TO-3P Package: Tube Package: TO-220-3 Full Pack Mounting: Through Hole Family Name: RJH60F6 Categories: Discrete Semiconductor Products Case / Package: TO-3P ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 891750-RJH60F6DPK-00#T0
Operating Temperature Range: 150°C (TJ)
Features: IGBT Trench 600 V 85 A 297.6 W Through Hole TO-3P
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Family Name: RJH60F6
Categories: Discrete Semiconductor Products
Case / Package: TO-3P
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
RJH60F6DPK-00#T0
IGBT Transistors RJH60F6DPK-00#T0
IGBT Transistors IGBT

IGBT Transistors IGBT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RJH60F6DPK-00#T0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
RJH60F6DPK-00#T0
Discrete Semiconductor Products - Transistors - IGBTs RJH60F6DPK-00#T0
IGBT 600V 85A 297.6W TO-3P

IGBT 600V 85A 297.6W TO-3P

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number RJH60F6DPK-00#T0-ND 279-RJH60F6DPK-00#T0 891750-RJH60F6DPK-00#T0 RJH60F6DPK-00#T0 RJH60F6DPK-00#T0
Product Name Single IGBTs 600V 85A 297.6W IGBT Transistor IGBTs - Single - RJH60F6DPK-00#T0 IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data