Renesas Electronics Corporation IGBTs - Single - RJH60F5DPK-00#T0 RJH60F5DPK-00#T0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 793208-RJH60F5DPK-00 #T0 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-3P-3, SC-65-3 Power - Max: 260.4W Reverse Recovery Time (trr): 140ns IGBT Type: Trench Input Type: Standard Td (on/off) @ 25°C: 53ns/105ns Test Condition: 400V, 30A, 5 Ohm, 15V Family Name: RJH60F5DPK-00 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3P Current - Collector (Ic) (Maximum): 80A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 1.8V @ 15V, 40A Alternative Parts (Cross-Reference): RGCL80TS60C11; RGCL80TS60DC11 ; STGWT40HP65FB; AP50G60SW-HF; ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 793208-RJH60F5DPK-00 #T0 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-3P-3, SC-65-3 Power - Max: 260.4W Reverse Recovery Time (trr): 140ns IGBT Type: Trench Input Type: Standard Td (on/off) @ 25°C: 53ns/105ns Test Condition: 400V, 30A, 5 Ohm, 15V Family Name: RJH60F5DPK-00 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3P Current - Collector (Ic) (Maximum): 80A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 1.8V @ 15V, 40A Alternative Parts (Cross-Reference): RGCL80TS60C11; RGCL80TS60DC11 ; STGWT40HP65FB; AP50G60SW-HF; ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - RJH60F5DPK-00#T0 - 793208-RJH60F5DPK-00#T0 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - RJH60F5DPK-00#T0
793208-RJH60F5DPK-00#T0
IGBTs - Single - RJH60F5DPK-00#T0 793208-RJH60F5DPK-00#T0
Manufacturer: Renesas Electronics America Win Source Part Number: 793208-RJH60F5DPK-00 #T0 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-3P-3, SC-65-3 Power - Max: 260.4W Reverse Recovery Time (trr): 140ns IGBT Type: Trench Input Type: Standard Td (on/off) @ 25°C: 53ns/105ns Test Condition: 400V, 30A, 5 Ohm, 15V Family Name: RJH60F5DPK-00 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3P Current - Collector (Ic) (Maximum): 80A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 1.8V @ 15V, 40A Alternative Parts (Cross-Reference): RGCL80TS60C11; RGCL80TS60DC11 ; STGWT40HP65FB; AP50G60SW-HF; ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 793208-RJH60F5DPK-00#T0
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-3P-3, SC-65-3
Power - Max: 260.4W
Reverse Recovery Time (trr): 140ns
IGBT Type: Trench
Input Type: Standard
Td (on/off) @ 25°C: 53ns/105ns
Test Condition: 400V, 30A, 5 Ohm, 15V
Family Name: RJH60F5DPK-00
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3P
Current - Collector (Ic) (Maximum): 80A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 1.8V @ 15V, 40A
Alternative Parts (Cross-Reference): RGCL80TS60C11; RGCL80TS60DC11 ; STGWT40HP65FB; AP50G60SW-HF;
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single IGBTs - RJH60F5DPK-00#T0-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench 600V 80A 260.4W Through Hole TO-3P

IGBT Trench 600V 80A 260.4W Through Hole TO-3P

Buy Now Datasheet
Singapore, Singapore
600V 80A 260.4W IGBT Transistor
279-RJH60F5DPK-00#T0
600V 80A 260.4W IGBT Transistor 279-RJH60F5DPK-00#T0
IGBT 600V 80A 260.4W TO-3P Product overview: RJH60F5DPK-00#T0 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A, 260.4W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 80A, 260.4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH60F5DPK-00#T0 can be used for catalog matching and distributor lookup.

IGBT 600V 80A 260.4W TO-3P Product overview: RJH60F5DPK-00#T0 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A, 260.4W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 80A, 260.4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH60F5DPK-00#T0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
RJH60F5DPK-00#T0
IGBT Transistors RJH60F5DPK-00#T0
IGBT Transistors IGBT

IGBT Transistors IGBT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RJH60F5DPK-00#T0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
RJH60F5DPK-00#T0
Discrete Semiconductor Products - Transistors - IGBTs RJH60F5DPK-00#T0
IGBT 600V 80A 260.4W TO-3P

IGBT 600V 80A 260.4W TO-3P

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 793208-RJH60F5DPK-00#T0 RJH60F5DPK-00#T0-ND 279-RJH60F5DPK-00#T0 RJH60F5DPK-00#T0 RJH60F5DPK-00#T0
Product Name IGBTs - Single - RJH60F5DPK-00#T0 Single IGBTs 600V 80A 260.4W IGBT Transistor IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
VCES 600 volts
Unlock Full Specs
to access all available technical data