Renesas Electronics Corporation IGBTs - Single - RJH60F4DPQ-A0#T0 RJH60F4DPQ-A0#T0

Description
RJH60F4DPQ-A0 - Insulated Gate Bipolar Transistor
Request a Quote Datasheet
Description
RJH60F4DPQ-A0 - Insulated Gate Bipolar Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RJH60F4DPQ-A0#T0 - Rochester Electronics
Newburyport, MA, United States
RJH60F4DPQ-A0 - Insulated Gate Bipolar Transistor

RJH60F4DPQ-A0 - Insulated Gate Bipolar Transistor

Supplier's Site Datasheet
IGBTs - Single - RJH60F4DPQ-A0#T0 - 793207-RJH60F4DPQ-A0#T0 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - RJH60F4DPQ-A0#T0
793207-RJH60F4DPQ-A0#T0
IGBTs - Single - RJH60F4DPQ-A0#T0 793207-RJH60F4DPQ-A0#T0
Manufacturer: Renesas Electronics America Win Source Part Number: 793207-RJH60F4DPQ-A0 #T0 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-247-3 Power - Max: 235.8W Reverse Recovery Time (trr): 90ns IGBT Type: Trench Input Type: Standard Td (on/off) @ 25°C: 45ns/85ns Test Condition: 400V, 30A, 5 Ohm, 15V Family Name: RJH60F4DPQ-A0 Categories: Discrete Semiconductor Products Manufacturer Package: TO-247A Current - Collector (Ic) (Maximum): 60A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 1.82V @ 15V, 30A Alternative Parts (Cross-Reference): RGCL60TS60C11; RGCL60TS60DC11; NGTB30N60FLWG; APT30GS60BRDLG; Introduction Date: April 05, 2011 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 793207-RJH60F4DPQ-A0#T0
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-247-3
Power - Max: 235.8W
Reverse Recovery Time (trr): 90ns
IGBT Type: Trench
Input Type: Standard
Td (on/off) @ 25°C: 45ns/85ns
Test Condition: 400V, 30A, 5 Ohm, 15V
Family Name: RJH60F4DPQ-A0
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247A
Current - Collector (Ic) (Maximum): 60A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 1.82V @ 15V, 30A
Alternative Parts (Cross-Reference): RGCL60TS60C11; RGCL60TS60DC11; NGTB30N60FLWG; APT30GS60BRDLG;
Introduction Date: April 05, 2011
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 60A 235.8W IGBT Transistor
279-RJH60F4DPQ-A0#T0
600V 60A 235.8W IGBT Transistor 279-RJH60F4DPQ-A0#T0
IGBT 600V 60A 235.8W TO247A Product overview: RJH60F4DPQ-A0#T0 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A, 235.8W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A, 235.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH60F4DPQ-A0#T0 can be used for catalog matching and distributor lookup.

IGBT 600V 60A 235.8W TO247A Product overview: RJH60F4DPQ-A0#T0 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A, 235.8W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A, 235.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH60F4DPQ-A0#T0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - RJH60F4DPQ-A0#T0-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench 600V 60A 235.8W Through Hole TO-247A

IGBT Trench 600V 60A 235.8W Through Hole TO-247A

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
RJH60F4DPQ-A0#T0
IGBT Transistors RJH60F4DPQ-A0#T0
IGBT Transistors IGBT

IGBT Transistors IGBT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RJH60F4DPQ-A0#T0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
RJH60F4DPQ-A0#T0
Discrete Semiconductor Products - Transistors - IGBTs RJH60F4DPQ-A0#T0
IGBT 600V 60A 235.8W TO247A

IGBT 600V 60A 235.8W TO247A

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number RJH60F4DPQ-A0#T0 793207-RJH60F4DPQ-A0#T0 279-RJH60F4DPQ-A0#T0 RJH60F4DPQ-A0#T0-ND RJH60F4DPQ-A0#T0 RJH60F4DPQ-A0#T0
Product Name IGBTs - Single - RJH60F4DPQ-A0#T0 600V 60A 235.8W IGBT Transistor Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
Package Type TO-247; TO-247 TO-247; SOT3 Tube TO-247; TO-247-3
Unlock Full Specs
to access all available technical data