Renesas Electronics Corporation Single IGBTs RJH60F4DPK-00#T0

Description
IGBT Trench 600V 60A 235.8W Through Hole TO-3P
Request a Quote Datasheet
Description
IGBT Trench 600V 60A 235.8W Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - RJH60F4DPK-00#T0-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench 600V 60A 235.8W Through Hole TO-3P

IGBT Trench 600V 60A 235.8W Through Hole TO-3P

Buy Now Datasheet
Singapore, Singapore
600V 60A 235.8W IGBT Transistor
279-RJH60F4DPK-00#T0
600V 60A 235.8W IGBT Transistor 279-RJH60F4DPK-00#T0
IGBT 600V 60A 235.8W TO-3P Product overview: RJH60F4DPK-00#T0 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A, 235.8W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A, 235.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH60F4DPK-00#T0 can be used for catalog matching and distributor lookup.

IGBT 600V 60A 235.8W TO-3P Product overview: RJH60F4DPK-00#T0 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A, 235.8W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A, 235.8W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH60F4DPK-00#T0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - RJH60F4DPK-00#T0 - 1092262-RJH60F4DPK-00#T0 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - RJH60F4DPK-00#T0
1092262-RJH60F4DPK-00#T0
IGBTs - Single - RJH60F4DPK-00#T0 1092262-RJH60F4DPK-00#T0
Manufacturer: Renesas Electronics America Win Source Part Number: 1092262-RJH60F4DPK-0 0#T0 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 140ns IGBT Type: Trench Input Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3P Maximum Current Collector: 60A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 235.8W Collector-emitter saturation voltage(Max): 1.82V @ 15V, 30A Turn-on and Turn-off delay time: 45ns/85ns Testing Conditions: 400V, 30A, 5 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1092262-RJH60F4DPK-00#T0
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 140ns
IGBT Type: Trench
Input Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 60A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 235.8W
Collector-emitter saturation voltage(Max): 1.82V @ 15V, 30A
Turn-on and Turn-off delay time: 45ns/85ns
Testing Conditions: 400V, 30A, 5 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RJH60F4DPK-00#T0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
RJH60F4DPK-00#T0
Discrete Semiconductor Products - Transistors - IGBTs RJH60F4DPK-00#T0
IGBT 600V 60A 235.8W TO-3P

IGBT 600V 60A 235.8W TO-3P

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
RJH60F4DPK-00#T0
IGBT Transistors RJH60F4DPK-00#T0
IGBT Transistors IGBT

IGBT Transistors IGBT

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number RJH60F4DPK-00#T0-ND 279-RJH60F4DPK-00#T0 1092262-RJH60F4DPK-00#T0 RJH60F4DPK-00#T0 RJH60F4DPK-00#T0
Product Name Single IGBTs 600V 60A 235.8W IGBT Transistor IGBTs - Single - RJH60F4DPK-00#T0 Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Type TO-3; TO-3P-3, SC-65-3 Tube TO-3; SOT3; TO-3P
Packing Method Tube Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data