Renesas Electronics Corporation Single IGBTs RJH60F0DPQ-A0#T0

Description
IGBT Trench 600V 50A 201.6W Through Hole TO-247A
Request a Quote Datasheet
Description
IGBT Trench 600V 50A 201.6W Through Hole TO-247A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - RJH60F0DPQ-A0#T0-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench 600V 50A 201.6W Through Hole TO-247A

IGBT Trench 600V 50A 201.6W Through Hole TO-247A

Buy Now Datasheet
IGBTs - Single - RJH60F0DPQ-A0#T0 - 891747-RJH60F0DPQ-A0#T0 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - RJH60F0DPQ-A0#T0
891747-RJH60F0DPQ-A0#T0
IGBTs - Single - RJH60F0DPQ-A0#T0 891747-RJH60F0DPQ-A0#T0
Manufacturer: Renesas Electronics America Win Source Part Number: 891747-RJH60F0DPQ-A0 #T0 Operating Temperature Range: 150°C (TJ) Features: IGBT Trench 600 V 50 A 201.6 W Through Hole TO-247A Package: Tube Package: TO-247-3 Mounting: Through Hole Family Name: RJH60F0 Categories: Discrete Semiconductor Products Case / Package: TO-247A ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 891747-RJH60F0DPQ-A0#T0
Operating Temperature Range: 150°C (TJ)
Features: IGBT Trench 600 V 50 A 201.6 W Through Hole TO-247A
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Family Name: RJH60F0
Categories: Discrete Semiconductor Products
Case / Package: TO-247A
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
600V 50A 201.6W IGBT Transistor
279-RJH60F0DPQ-A0#T0
600V 50A 201.6W IGBT Transistor 279-RJH60F0DPQ-A0#T0
IGBT 600V 50A 201.6W TO-247A Product overview: RJH60F0DPQ-A0#T0 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 50A, 201.6W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 50A, 201.6W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH60F0DPQ-A0#T0 can be used for catalog matching and distributor lookup.

IGBT 600V 50A 201.6W TO-247A Product overview: RJH60F0DPQ-A0#T0 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 50A, 201.6W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 50A, 201.6W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH60F0DPQ-A0#T0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RJH60F0DPQ-A0#T0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
RJH60F0DPQ-A0#T0
Discrete Semiconductor Products - Transistors - IGBTs RJH60F0DPQ-A0#T0
IGBT 600V 50A 201.6W TO-247A

IGBT 600V 50A 201.6W TO-247A

Supplier's Site
Igbt Single Transistor, 50 A, 1.7 V, 201.6 W, 600 V, To-247, 3 Rohs Compliant Renesas - 61X9884 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Single Transistor, 50 A, 1.7 V, 201.6 W, 600 V, To-247, 3 Rohs Compliant Renesas
61X9884
Igbt Single Transistor, 50 A, 1.7 V, 201.6 W, 600 V, To-247, 3 Rohs Compliant Renesas 61X9884
IGBT Single Transistor, 50 A, 1.7 V, 201.6 W, 600 V, TO-247, 3 RoHS Compliant: Yes

IGBT Single Transistor, 50 A, 1.7 V, 201.6 W, 600 V, TO-247, 3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number RJH60F0DPQ-A0#T0-ND 891747-RJH60F0DPQ-A0#T0 279-RJH60F0DPQ-A0#T0 RJH60F0DPQ-A0#T0 61X9884
Product Name Single IGBTs IGBTs - Single - RJH60F0DPQ-A0#T0 600V 50A 201.6W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs Igbt Single Transistor, 50 A, 1.7 V, 201.6 W, 600 V, To-247, 3 Rohs Compliant Renesas
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data