Insulated Gate Bipolar Transistor, 90A, 600V, N-Channel
IGBT Trench 600V 90A 300W Through Hole TO-247
IGBT 600V 90A 300W TO-247
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RJH60D7DPQ-E0#T2 | RJH60D7DPQ-E0#T2-ND | RJH60D7DPQ-E0#T2 | RJH60D7DPQ-E0#T2 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors | |
| Package Type | TO-247; TO-247 | TO-247; TO-247-3 |