Renesas Electronics Corporation Single IGBTs RJH60D7BDPQ-E0#T2

Description
IGBT Trench 600V 90A 300W Through Hole TO-247
Request a Quote Datasheet
Description
IGBT Trench 600V 90A 300W Through Hole TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - RJH60D7BDPQ-E0#T2-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench 600V 90A 300W Through Hole TO-247

IGBT Trench 600V 90A 300W Through Hole TO-247

Buy Now Datasheet
IGBTs - Single - RJH60D7BDPQ-E0#T2 - 135144-RJH60D7BDPQ-E0#T2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - RJH60D7BDPQ-E0#T2
135144-RJH60D7BDPQ-E0#T2
IGBTs - Single - RJH60D7BDPQ-E0#T2 135144-RJH60D7BDPQ-E0#T2
Manufacturer: Renesas Electronics America Win Source Part Number: 135144-RJH60D7BDPQ-E 0#T2 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 25ns IGBT Type: Trench Input Type: Standard Gate Charge: 125nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 90A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 300W Collector-emitter saturation voltage(Max): 2.2V @ 15V, 50A Total Switching Energy(Ets): 700μJ (on), 1.4mJ (off) Turn-on and Turn-off delay time: 60ns/180ns Testing Conditions: 300V, 50A, 5 Ohm, 15V Alternative Parts (Cross-Reference): APT54GA60BD30; RJH60D7DPM-00-T1; RJH60D6DPM-00-T1; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 135144-RJH60D7BDPQ-E0#T2
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 25ns
IGBT Type: Trench
Input Type: Standard
Gate Charge: 125nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 90A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 300W
Collector-emitter saturation voltage(Max): 2.2V @ 15V, 50A
Total Switching Energy(Ets): 700μJ (on), 1.4mJ (off)
Turn-on and Turn-off delay time: 60ns/180ns
Testing Conditions: 300V, 50A, 5 Ohm, 15V
Alternative Parts (Cross-Reference): APT54GA60BD30; RJH60D7DPM-00-T1; RJH60D6DPM-00-T1;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 90A 300W IGBT Transistor
279-RJH60D7BDPQ-E0#T2
600V 90A 300W IGBT Transistor 279-RJH60D7BDPQ-E0#T2
IGBT 600V 90A 300W TO-247 Product overview: RJH60D7BDPQ-E0#T2 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 90A, 300W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 90A, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH60D7BDPQ-E0#T 2 can be used for catalog matching and distributor lookup.

IGBT 600V 90A 300W TO-247 Product overview: RJH60D7BDPQ-E0#T2 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 90A, 300W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 90A, 300W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH60D7BDPQ-E0#T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
RJH60D7BDPQ-E0#T2
IGBT Transistors RJH60D7BDPQ-E0#T2
IGBT Transistors IGBT

IGBT Transistors IGBT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RJH60D7BDPQ-E0#T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
RJH60D7BDPQ-E0#T2
Discrete Semiconductor Products - Transistors - IGBTs RJH60D7BDPQ-E0#T2
IGBT 600V 90A 300W TO-247

IGBT 600V 90A 300W TO-247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number RJH60D7BDPQ-E0#T2-ND 135144-RJH60D7BDPQ-E0#T2 279-RJH60D7BDPQ-E0#T2 RJH60D7BDPQ-E0#T2 RJH60D7BDPQ-E0#T2
Product Name Single IGBTs IGBTs - Single - RJH60D7BDPQ-E0#T2 600V 90A 300W IGBT Transistor IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247 Tube
Packing Method Tube Rail; Tube; Tube/Rail Tube Tube; Tube
Unlock Full Specs
to access all available technical data