IGBT Trench 600V 80A 50W Through Hole TO-3PFM
IGBT Transistors 600V IGBT, TO-3PFM
IGBT 600V 80A 50W TO-3PFM
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RJH60D6DPM-00#T1-ND | RJH60D6DPM-00#T1 | RJH60D6DPM-00#T1 |
| Product Name | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | 150 C (302 F) |