IGBT Trench 600V 80A 260W Through Hole TO-3P
IGBT 600V 80A 260W TO3P
IGBT Transistors 600V IGBT, TO-3P
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RJH60D6DPK-00#T0-ND | RJH60D6DPK-00#T0 | RJH60D6DPK-00#T0 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | 150 C (302 F) |