Renesas Electronics Corporation IGBTs - Single - RJH60D5BDPQ-E0#T2 RJH60D5BDPQ-E0#T2

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 793206-RJH60D5BDPQ-E 0#T2 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-247-3 Power - Max: 200W Reverse Recovery Time (trr): 25ns IGBT Type: Trench Switching Energy: 400μJ (on), 810μJ (off) Input Type: Standard Gate Charge: 78nC Td (on/off) @ 25°C: 50ns/130ns Test Condition: 300V, 37A, 5 Ohm, 15V Family Name: RJH60D5BDPQ-E0 Categories: Discrete Semiconductor Products Manufacturer Package: TO-247 Current - Collector (Ic) (Maximum): 75A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.2V @ 15V, 37A Alternative Parts (Cross-Reference): RGCL80TS60C11; RGCL80TS60DC11; APT36GA60BD15; APT30GT60BRDLG; Introduction Date: July 09, 2012 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 793206-RJH60D5BDPQ-E 0#T2 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-247-3 Power - Max: 200W Reverse Recovery Time (trr): 25ns IGBT Type: Trench Switching Energy: 400μJ (on), 810μJ (off) Input Type: Standard Gate Charge: 78nC Td (on/off) @ 25°C: 50ns/130ns Test Condition: 300V, 37A, 5 Ohm, 15V Family Name: RJH60D5BDPQ-E0 Categories: Discrete Semiconductor Products Manufacturer Package: TO-247 Current - Collector (Ic) (Maximum): 75A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.2V @ 15V, 37A Alternative Parts (Cross-Reference): RGCL80TS60C11; RGCL80TS60DC11; APT36GA60BD15; APT30GT60BRDLG; Introduction Date: July 09, 2012 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - RJH60D5BDPQ-E0#T2 - 793206-RJH60D5BDPQ-E0#T2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - RJH60D5BDPQ-E0#T2
793206-RJH60D5BDPQ-E0#T2
IGBTs - Single - RJH60D5BDPQ-E0#T2 793206-RJH60D5BDPQ-E0#T2
Manufacturer: Renesas Electronics America Win Source Part Number: 793206-RJH60D5BDPQ-E 0#T2 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-247-3 Power - Max: 200W Reverse Recovery Time (trr): 25ns IGBT Type: Trench Switching Energy: 400μJ (on), 810μJ (off) Input Type: Standard Gate Charge: 78nC Td (on/off) @ 25°C: 50ns/130ns Test Condition: 300V, 37A, 5 Ohm, 15V Family Name: RJH60D5BDPQ-E0 Categories: Discrete Semiconductor Products Manufacturer Package: TO-247 Current - Collector (Ic) (Maximum): 75A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.2V @ 15V, 37A Alternative Parts (Cross-Reference): RGCL80TS60C11; RGCL80TS60DC11; APT36GA60BD15; APT30GT60BRDLG; Introduction Date: July 09, 2012 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 793206-RJH60D5BDPQ-E0#T2
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-247-3
Power - Max: 200W
Reverse Recovery Time (trr): 25ns
IGBT Type: Trench
Switching Energy: 400μJ (on), 810μJ (off)
Input Type: Standard
Gate Charge: 78nC
Td (on/off) @ 25°C: 50ns/130ns
Test Condition: 300V, 37A, 5 Ohm, 15V
Family Name: RJH60D5BDPQ-E0
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247
Current - Collector (Ic) (Maximum): 75A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.2V @ 15V, 37A
Alternative Parts (Cross-Reference): RGCL80TS60C11; RGCL80TS60DC11; APT36GA60BD15; APT30GT60BRDLG;
Introduction Date: July 09, 2012
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single IGBTs - RJH60D5BDPQ-E0#T2-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench 600V 75A 200W Through Hole TO-247

IGBT Trench 600V 75A 200W Through Hole TO-247

Buy Now Datasheet
Singapore, Singapore
600V 75A 200W IGBT Transistor
279-RJH60D5BDPQ-E0#T2
600V 75A 200W IGBT Transistor 279-RJH60D5BDPQ-E0#T2
IGBT 600V 75A 200W TO-247 Product overview: RJH60D5BDPQ-E0#T2 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH60D5BDPQ-E0#T 2 can be used for catalog matching and distributor lookup.

IGBT 600V 75A 200W TO-247 Product overview: RJH60D5BDPQ-E0#T2 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 75A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 75A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH60D5BDPQ-E0#T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RJH60D5BDPQ-E0#T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
RJH60D5BDPQ-E0#T2
Discrete Semiconductor Products - Transistors - IGBTs RJH60D5BDPQ-E0#T2
IGBT 600V 75A 200W TO-247

IGBT 600V 75A 200W TO-247

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
RJH60D5BDPQ-E0#T2
IGBT Transistors RJH60D5BDPQ-E0#T2
IGBT Transistors IGBT

IGBT Transistors IGBT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 793206-RJH60D5BDPQ-E0#T2 RJH60D5BDPQ-E0#T2-ND 279-RJH60D5BDPQ-E0#T2 RJH60D5BDPQ-E0#T2 RJH60D5BDPQ-E0#T2
Product Name IGBTs - Single - RJH60D5BDPQ-E0#T2 Single IGBTs 600V 75A 200W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
VCES 600 volts
Unlock Full Specs
to access all available technical data