Renesas Electronics Corporation IGBTs - Single - RJH60D3DPE-00#J3 RJH60D3DPE-00#J3

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891743-RJH60D3DPE-00 #J3 Operating Temperature Range: 150°C (TJ) Features: IGBT Trench 600 V 35 A 113 W Surface Mount LDPAK Package: Reel - TR Package: SC-83 Mounting: Surface Mount Family Name: RJH60D3 Categories: Discrete Semiconductor Products Case / Package: LDPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: RJH60D3DPE00J3, RJH60D3DPE-00#J3CT, RJH60D3DPE-00#J3DKR, RJH60D3DPE-00#J3TR
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891743-RJH60D3DPE-00 #J3 Operating Temperature Range: 150°C (TJ) Features: IGBT Trench 600 V 35 A 113 W Surface Mount LDPAK Package: Reel - TR Package: SC-83 Mounting: Surface Mount Family Name: RJH60D3 Categories: Discrete Semiconductor Products Case / Package: LDPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: RJH60D3DPE00J3, RJH60D3DPE-00#J3CT, RJH60D3DPE-00#J3DKR, RJH60D3DPE-00#J3TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - RJH60D3DPE-00#J3 - 891743-RJH60D3DPE-00#J3 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - RJH60D3DPE-00#J3
891743-RJH60D3DPE-00#J3
IGBTs - Single - RJH60D3DPE-00#J3 891743-RJH60D3DPE-00#J3
Manufacturer: Renesas Electronics America Win Source Part Number: 891743-RJH60D3DPE-00 #J3 Operating Temperature Range: 150°C (TJ) Features: IGBT Trench 600 V 35 A 113 W Surface Mount LDPAK Package: Reel - TR Package: SC-83 Mounting: Surface Mount Family Name: RJH60D3 Categories: Discrete Semiconductor Products Case / Package: LDPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: RJH60D3DPE00J3, RJH60D3DPE-00#J3CT, RJH60D3DPE-00#J3DKR, RJH60D3DPE-00#J3TR

Manufacturer: Renesas Electronics America
Win Source Part Number: 891743-RJH60D3DPE-00#J3
Operating Temperature Range: 150°C (TJ)
Features: IGBT Trench 600 V 35 A 113 W Surface Mount LDPAK
Package: Reel - TR
Package: SC-83
Mounting: Surface Mount
Family Name: RJH60D3
Categories: Discrete Semiconductor Products
Case / Package: LDPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: RJH60D3DPE00J3, RJH60D3DPE-00#J3CT, RJH60D3DPE-00#J3DKR, RJH60D3DPE-00#J3TR

Buy Now Datasheet
Singapore, Singapore
600V 35A IGBT Transistor
279-RJH60D3DPE-00#J3
600V 35A IGBT Transistor 279-RJH60D3DPE-00#J3
IGBT 600V 35A LDPAK Product overview: RJH60D3DPE-00#J3 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 35A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 35A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH60D3DPE-00#J3 can be used for catalog matching and distributor lookup.

IGBT 600V 35A LDPAK Product overview: RJH60D3DPE-00#J3 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 35A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 35A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH60D3DPE-00#J3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - RJH60D3DPE-00#J3TR-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench 600V 35A 113W Surface Mount LDPAK

IGBT Trench 600V 35A 113W Surface Mount LDPAK

Buy Now Datasheet
 - RJH60D3DPE-00#J3 - Rochester Electronics
Newburyport, MA, United States
Insulated Gate Bipolar Transistor

Insulated Gate Bipolar Transistor

Supplier's Site Datasheet
IGBT 600V 35A LDPAK - 668-RJH60D3DPE-00#J3 - Utmel Electronic Limited
Hong Kong, China
IGBT 600V 35A LDPAK
668-RJH60D3DPE-00#J3
IGBT 600V 35A LDPAK 668-RJH60D3DPE-00#J3
IGBT 600V 35A LDPAK

IGBT 600V 35A LDPAK

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
RJH60D3DPE-00#J3
IGBT Transistors RJH60D3DPE-00#J3
IGBT Transistors IGBT

IGBT Transistors IGBT

Buy Now Datasheet
Single IGBTs RJH60D3DPE-00#J3
IGBT 600V 35A LDPAK

IGBT 600V 35A LDPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RJH60D3DPE-00#J3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
RJH60D3DPE-00#J3
Discrete Semiconductor Products - Transistors - IGBTs RJH60D3DPE-00#J3
IGBT 600V 35A LDPAK

IGBT 600V 35A LDPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Bipolar RF Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 891743-RJH60D3DPE-00#J3 279-RJH60D3DPE-00#J3 RJH60D3DPE-00#J3TR-ND RJH60D3DPE-00#J3 668-RJH60D3DPE-00#J3 RJH60D3DPE-00#J3 RJH60D3DPE-00#J3 RJH60D3DPE-00#J3
Product Name IGBTs - Single - RJH60D3DPE-00#J3 600V 35A IGBT Transistor Single IGBTs IGBT 600V 35A LDPAK IGBT Transistors Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Type SOT3; LDPAK Tape & Reel (TR) SC-83 LDPAK3 SC-83
Features IGBT Trench 600 V 35 A 113 W Surface Mount LDPAK
Packing Method Tape & Reel (TR) Tape Reel Tape Reel; Tape & Reel Tape Reel; Cut Tape (CT) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data