Renesas Electronics Corporation Single IGBTs RJH60D2DPP-M0#T2

Description
IGBT Trench 600V 25A 34W Through Hole TO-220FL
Request a Quote Datasheet
Description
IGBT Trench 600V 25A 34W Through Hole TO-220FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - RJH60D2DPP-M0#T2-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench 600V 25A 34W Through Hole TO-220FL

IGBT Trench 600V 25A 34W Through Hole TO-220FL

Buy Now Datasheet
IGBTs - Single - RJH60D2DPP-M0#T2 - 793205-RJH60D2DPP-M0#T2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - RJH60D2DPP-M0#T2
793205-RJH60D2DPP-M0#T2
IGBTs - Single - RJH60D2DPP-M0#T2 793205-RJH60D2DPP-M0#T2
Manufacturer: Renesas Electronics America Win Source Part Number: 793205-RJH60D2DPP-M0 #T2 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-220-3 Full Pack Power - Max: 34W Reverse Recovery Time (trr): 100ns IGBT Type: Trench Switching Energy: 100μJ (on), 160μJ (off) Input Type: Standard Gate Charge: 19nC Td (on/off) @ 25°C: 32ns/85ns Test Condition: 300V, 12A, 5 Ohm, 15V Family Name: RJH60D2DPP-M0 Categories: Discrete Semiconductor Products Manufacturer Package: TO-220FL Current - Collector (Ic) (Maximum): 25A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.2V @ 15V, 12A Alternative Parts (Cross-Reference): TIG110BF; RJH60D2DPP-M0-T2; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 793205-RJH60D2DPP-M0#T2
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack
Power - Max: 34W
Reverse Recovery Time (trr): 100ns
IGBT Type: Trench
Switching Energy: 100μJ (on), 160μJ (off)
Input Type: Standard
Gate Charge: 19nC
Td (on/off) @ 25°C: 32ns/85ns
Test Condition: 300V, 12A, 5 Ohm, 15V
Family Name: RJH60D2DPP-M0
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220FL
Current - Collector (Ic) (Maximum): 25A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.2V @ 15V, 12A
Alternative Parts (Cross-Reference): TIG110BF; RJH60D2DPP-M0-T2;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 25A 27.2W IGBT Transistor
279-RJH60D2DPP-M0#T2
600V 25A 27.2W IGBT Transistor 279-RJH60D2DPP-M0#T2
IGBT 600V 25A 27.2W TO220FL Product overview: RJH60D2DPP-M0#T2 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A, 27.2W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 25A, 27.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH60D2DPP-M0#T2 can be used for catalog matching and distributor lookup.

IGBT 600V 25A 27.2W TO220FL Product overview: RJH60D2DPP-M0#T2 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A, 27.2W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 25A, 27.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH60D2DPP-M0#T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
RJH60D2DPP-M0#T2
IGBT Transistors RJH60D2DPP-M0#T2
IGBT Transistors IGBT

IGBT Transistors IGBT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RJH60D2DPP-M0#T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
RJH60D2DPP-M0#T2
Discrete Semiconductor Products - Transistors - IGBTs RJH60D2DPP-M0#T2
IGBT 600V 25A 27.2W TO220FL

IGBT 600V 25A 27.2W TO220FL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number RJH60D2DPP-M0#T2-ND 793205-RJH60D2DPP-M0#T2 279-RJH60D2DPP-M0#T2 RJH60D2DPP-M0#T2 RJH60D2DPP-M0#T2
Product Name Single IGBTs IGBTs - Single - RJH60D2DPP-M0#T2 600V 25A 27.2W IGBT Transistor IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data