Insulated Gate Bipolar Transistor
IGBT Trench 600V 20A 30W Through Hole TO-220FP
RJH60D1 - INSULATED GATE BIPOLAR
IGBT Transistors IGBT 600V 10A
| Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RJH60D1DPP-E0#T2 | RJH60D1DPP-E0#T2-ND | RJH60D1DPP-E0#T2 | RJH60D1DPP-E0#T2 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors | |
| Package Type | TO-220; TO-220FP | TO-220; TO-220-3 Full Pack |