Renesas Electronics Corporation 600V 45A 40W IGBT Transistor RJH60D0DPM-00#T1

Description
IGBT 600V 45A 40W TO3PFM Product overview: RJH60D0DPM-00#T1 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 45A, 40W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 45A, 40W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH60D0DPM-00#T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 45A 40W TO3PFM Product overview: RJH60D0DPM-00#T1 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 45A, 40W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 45A, 40W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH60D0DPM-00#T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 45A 40W IGBT Transistor
279-RJH60D0DPM-00#T1
600V 45A 40W IGBT Transistor 279-RJH60D0DPM-00#T1
IGBT 600V 45A 40W TO3PFM Product overview: RJH60D0DPM-00#T1 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 45A, 40W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 45A, 40W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH60D0DPM-00#T1 can be used for catalog matching and distributor lookup.

IGBT 600V 45A 40W TO3PFM Product overview: RJH60D0DPM-00#T1 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 45A, 40W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 45A, 40W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH60D0DPM-00#T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - RJH60D0DPM-00#T1-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench 600V 45A 40W Through Hole TO-3PFM

IGBT Trench 600V 45A 40W Through Hole TO-3PFM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 974565-RJH60D0DPM-00#T1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
974565-RJH60D0DPM-00#T1
Discrete Semiconductor Products - Transistors - IGBTs - Single 974565-RJH60D0DPM-00#T1
Win Source Part Number: 974565-RJH60D0DPM-00 #T1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 1 Power - Max: 40 W Reverse Recovery Time (trr): 100 ns IGBT Type: Trench Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 45 A Vce(on) (Max) @ Vge, Ic: 2.2V @ 15V, 22A Switching Energy: 230µJ (on), 290µJ (off) Input Type: Standard Gate Charge: 46 nC Td (on/off) @ 25°C: 40ns/80ns Test Condition: 300V, 22A, 5Ohm, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-3PFM Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Renesas Electronics America Inc Base Product Number: RJH60D0

Win Source Part Number: 974565-RJH60D0DPM-00#T1
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 1
Power - Max: 40 W
Reverse Recovery Time (trr): 100 ns
IGBT Type: Trench
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 45 A
Vce(on) (Max) @ Vge, Ic: 2.2V @ 15V, 22A
Switching Energy: 230µJ (on), 290µJ (off)
Input Type: Standard
Gate Charge: 46 nC
Td (on/off) @ 25°C: 40ns/80ns
Test Condition: 300V, 22A, 5Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-3PFM
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Base Product Number: RJH60D0

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RJH60D0DPM-00#T1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - IGBTs
RJH60D0DPM-00#T1
Discrete Semiconductor Products - Transistors - IGBTs RJH60D0DPM-00#T1
IGBT 600V 45A 40W TO3PFM

IGBT 600V 45A 40W TO3PFM

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
RJH60D0DPM-00#T1
IGBT Transistors RJH60D0DPM-00#T1
IGBT Transistors IGBT

IGBT Transistors IGBT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-RJH60D0DPM-00#T1 RJH60D0DPM-00#T1-ND 974565-RJH60D0DPM-00#T1 RJH60D0DPM-00#T1 RJH60D0DPM-00#T1
Product Name 600V 45A 40W IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data