Renesas Electronics Corporation IGBTs - Single - RJH60D0DPK-00#T0 RJH60D0DPK-00#T0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1092257-RJH60D0DPK-0 0#T0 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 100ns IGBT Type: Trench Input Type: Standard Gate Charge: 46nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3P Maximum Current Collector: 45A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 140W Collector-emitter saturation voltage(Max): 2.2V @ 15V, 22A Total Switching Energy(Ets): 230μJ (on), 290μJ (off) Turn-on and Turn-off delay time: 40ns/80ns Testing Conditions: 300V, 22A, 5 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1092257-RJH60D0DPK-0 0#T0 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 100ns IGBT Type: Trench Input Type: Standard Gate Charge: 46nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3P Maximum Current Collector: 45A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 140W Collector-emitter saturation voltage(Max): 2.2V @ 15V, 22A Total Switching Energy(Ets): 230μJ (on), 290μJ (off) Turn-on and Turn-off delay time: 40ns/80ns Testing Conditions: 300V, 22A, 5 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - RJH60D0DPK-00#T0 - 1092257-RJH60D0DPK-00#T0 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - RJH60D0DPK-00#T0
1092257-RJH60D0DPK-00#T0
IGBTs - Single - RJH60D0DPK-00#T0 1092257-RJH60D0DPK-00#T0
Manufacturer: Renesas Electronics America Win Source Part Number: 1092257-RJH60D0DPK-0 0#T0 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 100ns IGBT Type: Trench Input Type: Standard Gate Charge: 46nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-3P Maximum Current Collector: 45A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 140W Collector-emitter saturation voltage(Max): 2.2V @ 15V, 22A Total Switching Energy(Ets): 230μJ (on), 290μJ (off) Turn-on and Turn-off delay time: 40ns/80ns Testing Conditions: 300V, 22A, 5 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1092257-RJH60D0DPK-00#T0
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 100ns
IGBT Type: Trench
Input Type: Standard
Gate Charge: 46nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-3P
Maximum Current Collector: 45A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 140W
Collector-emitter saturation voltage(Max): 2.2V @ 15V, 22A
Total Switching Energy(Ets): 230μJ (on), 290μJ (off)
Turn-on and Turn-off delay time: 40ns/80ns
Testing Conditions: 300V, 22A, 5 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single IGBTs - RJH60D0DPK-00#T0-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench 600V 45A 140W Through Hole TO-3P

IGBT Trench 600V 45A 140W Through Hole TO-3P

Buy Now Datasheet
Singapore, Singapore
600V 45A 140W IGBT Transistor
279-RJH60D0DPK-00#T0
600V 45A 140W IGBT Transistor 279-RJH60D0DPK-00#T0
IGBT 600V 45A 140W TO3P Product overview: RJH60D0DPK-00#T0 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 45A, 140W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 45A, 140W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH60D0DPK-00#T0 can be used for catalog matching and distributor lookup.

IGBT 600V 45A 140W TO3P Product overview: RJH60D0DPK-00#T0 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 45A, 140W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 45A, 140W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH60D0DPK-00#T0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RJH60D0DPK-00#T0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
RJH60D0DPK-00#T0
Discrete Semiconductor Products - Transistors - IGBTs RJH60D0DPK-00#T0
IGBT 600V 45A 140W TO3P

IGBT 600V 45A 140W TO3P

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
RJH60D0DPK-00#T0
IGBT Transistors RJH60D0DPK-00#T0
IGBT Transistors IGBT

IGBT Transistors IGBT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1092257-RJH60D0DPK-00#T0 RJH60D0DPK-00#T0-ND 279-RJH60D0DPK-00#T0 RJH60D0DPK-00#T0 RJH60D0DPK-00#T0
Product Name IGBTs - Single - RJH60D0DPK-00#T0 Single IGBTs 600V 45A 140W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
VCE(on) 2.2 volts
PD 140000 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data