The RJH60A85RDPP-M0 is a reverse conducting IGBT with a monolithic fast recovery diode, designed for inverter applications. It is packaged in a TO-220FL case, measures 1.5 g, and has a collector-emitter voltage rating of 600 V. The continuous collector current is 15 A at a case temperature of 100°C, and the collector-to-emitter saturation voltage is 1.5 V at a collector current of 15 A and gate-emitter voltage of 15 V. The built-in diode has a reverse recovery time of 160 ns. The device can withstand a short circuit for 5 μs at a collector-emitter voltage of 360 V and a junction temperature of 100°C.
Datasheet Summary Powered by GS/AI
The RJH60A85RDPP-M0 is a reverse conducting IGBT with a monolithic fast recovery diode, designed for inverter applications. It is packaged in a TO-220FL case, measures 1.5 g, and has a collector-emitter voltage rating of 600 V. The continuous collector current is 15 A at a case temperature of 100°C, and the collector-to-emitter saturation voltage is 1.5 V at a collector current of 15 A and gate-emitter voltage of 15 V. The built-in diode has a reverse recovery time of 160 ns. The device can withstand a short circuit for 5 μs at a collector-emitter voltage of 360 V and a junction temperature of 100°C.