The RJH60A83RDPP-M0 is a reverse-conducting IGBT with a monolithic fast recovery diode, designed for inverter applications. It is packaged in a TO-220FL case with a mass of 1.5 g. The device has a 600 V collector-to-emitter voltage rating and a continuous collector current of 10 A at 100°C case temperature. It features a typical collector-to-emitter saturation voltage of 2.1 V at 10 A and 15 V gate-emitter voltage, and a short circuit withstand time of 5 μs. The built-in diode has a reverse recovery time of 130 ns. The junction temperature range is -55°C to 150°C, with a maximum collector dissipation of 30 W at 25°C case temperature.
Datasheet Summary Powered by GS/AI
The RJH60A83RDPP-M0 is a reverse-conducting IGBT with a monolithic fast recovery diode, designed for inverter applications. It is packaged in a TO-220FL case with a mass of 1.5 g. The device has a 600 V collector-to-emitter voltage rating and a continuous collector current of 10 A at 100°C case temperature. It features a typical collector-to-emitter saturation voltage of 2.1 V at 10 A and 15 V gate-emitter voltage, and a short circuit withstand time of 5 μs. The built-in diode has a reverse recovery time of 130 ns. The junction temperature range is -55°C to 150°C, with a maximum collector dissipation of 30 W at 25°C case temperature.