The RJH1CM7DPQ-E0 is an IGBT transistor designed for inverter applications, featuring a 1200 V collector-emitter voltage rating and a continuous collector current of 25 A at 100°C case temperature. It is housed in a TO-247 package with dimensions of 33.0 mm × 5.45 mm × 91.02 mm and weighs 6.0 g. The device includes a built-in fast recovery diode with a reverse recovery time of 170 ns and exhibits a collector-emitter saturation voltage of 2.0 V at 25 A and 15 V gate-emitter voltage. With a typical short-circuit withstand time of 10 μs and a maximum junction temperature of 150°C, it supports high-speed switching and has a gate charge of 140 nC. The thermal resistance from junction to case is 0.39 °C/W for the IGBT and 0.69 °C/W for the diode.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | RJH1CM7DPQ-E0#T2 |
| Product Name | IGBT Transistors |