Renesas Electronics Corporation IGBTs - Single - RJH1CF7RDPQ-80#T2 RJH1CF7RDPQ-80#T2

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891738-RJH1CF7RDPQ-8 0#T2 Operating Temperature Range: 150°C (TJ) Features: IGBT - 1200 V 60 A 250 W Through Hole TO-247 Package: Tube Package: TO-247-3 Mounting: Through Hole Family Name: RJH1CF7 Categories: Discrete Semiconductor Products Case / Package: TO-247 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891738-RJH1CF7RDPQ-8 0#T2 Operating Temperature Range: 150°C (TJ) Features: IGBT - 1200 V 60 A 250 W Through Hole TO-247 Package: Tube Package: TO-247-3 Mounting: Through Hole Family Name: RJH1CF7 Categories: Discrete Semiconductor Products Case / Package: TO-247 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - RJH1CF7RDPQ-80#T2 - 891738-RJH1CF7RDPQ-80#T2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - RJH1CF7RDPQ-80#T2
891738-RJH1CF7RDPQ-80#T2
IGBTs - Single - RJH1CF7RDPQ-80#T2 891738-RJH1CF7RDPQ-80#T2
Manufacturer: Renesas Electronics America Win Source Part Number: 891738-RJH1CF7RDPQ-8 0#T2 Operating Temperature Range: 150°C (TJ) Features: IGBT - 1200 V 60 A 250 W Through Hole TO-247 Package: Tube Package: TO-247-3 Mounting: Through Hole Family Name: RJH1CF7 Categories: Discrete Semiconductor Products Case / Package: TO-247 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 891738-RJH1CF7RDPQ-80#T2
Operating Temperature Range: 150°C (TJ)
Features: IGBT - 1200 V 60 A 250 W Through Hole TO-247
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Family Name: RJH1CF7
Categories: Discrete Semiconductor Products
Case / Package: TO-247
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
1200V 60A 250W IGBT Transistor
279-RJH1CF7RDPQ-80#T2
1200V 60A 250W IGBT Transistor 279-RJH1CF7RDPQ-80#T2
IGBT 1200V 60A 250W TO247 Product overview: RJH1CF7RDPQ-80#T2 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 60A, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 60A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH1CF7RDPQ-80#T 2 can be used for catalog matching and distributor lookup.

IGBT 1200V 60A 250W TO247 Product overview: RJH1CF7RDPQ-80#T2 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 60A, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 60A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH1CF7RDPQ-80#T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - RJH1CF7RDPQ-80#T2-ND - DigiKey
Thief River Falls, MN, United States
IGBT 1200V 60A 250W Through Hole TO-247

IGBT 1200V 60A 250W Through Hole TO-247

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
RJH1CF7RDPQ-80#T2
IGBT Transistors RJH1CF7RDPQ-80#T2
IGBT Transistors IGBT

IGBT Transistors IGBT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RJH1CF7RDPQ-80#T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
RJH1CF7RDPQ-80#T2
Discrete Semiconductor Products - Transistors - IGBTs RJH1CF7RDPQ-80#T2
IGBT 1200V 60A 250W TO247

IGBT 1200V 60A 250W TO247

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 891738-RJH1CF7RDPQ-80#T2 279-RJH1CF7RDPQ-80#T2 RJH1CF7RDPQ-80#T2-ND RJH1CF7RDPQ-80#T2 RJH1CF7RDPQ-80#T2
Product Name IGBTs - Single - RJH1CF7RDPQ-80#T2 1200V 60A 250W IGBT Transistor Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data