Renesas Electronics Corporation 1200V 60A 250W IGBT Transistor RJH1CF7R

Description
IGBT 1200V 60A 250W TO247 Product overview: RJH1CF7R from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 60A, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 60A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH1CF7R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 1200V 60A 250W TO247 Product overview: RJH1CF7R from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 60A, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 60A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH1CF7R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 60A 250W IGBT Transistor
279-RJH1CF7R
1200V 60A 250W IGBT Transistor 279-RJH1CF7R
IGBT 1200V 60A 250W TO247 Product overview: RJH1CF7R from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 60A, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 60A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH1CF7R can be used for catalog matching and distributor lookup.

IGBT 1200V 60A 250W TO247 Product overview: RJH1CF7R from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 60A, 250W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 60A, 250W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH1CF7R can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - RJH1CF7R - 210767-RJH1CF7R - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - RJH1CF7R
210767-RJH1CF7R
IGBTs - Single - RJH1CF7R 210767-RJH1CF7R
Manufacturer: Renesas Electronics America Win Source Part Number: 210767-RJH1CF7R Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247-3 Maximum Current Collector: 60A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 250W Collector-emitter saturation voltage(Max): 2.4V @ 15V, 35A Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 210767-RJH1CF7R
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247-3
Maximum Current Collector: 60A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 250W
Collector-emitter saturation voltage(Max): 2.4V @ 15V, 35A
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-RJH1CF7R 210767-RJH1CF7R
Product Name 1200V 60A 250W IGBT Transistor IGBTs - Single - RJH1CF7R
PD 250000 milliwatts 250000 milliwatts
Unlock Full Specs
to access all available technical data