Renesas Electronics Corporation IGBTs - Single - RJH1CF4RDPQ-80#T2 RJH1CF4RDPQ-80#T2

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891735-RJH1CF4RDPQ-8 0#T2 Operating Temperature Range: 150°C (TJ) Features: IGBT - 1200 V 40 A 156.2 W Through Hole TO-247 Package: Tube Package: TO-247-3 Mounting: Through Hole Family Name: RJH1CF4 Categories: Discrete Semiconductor Products Case / Package: TO-247 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891735-RJH1CF4RDPQ-8 0#T2 Operating Temperature Range: 150°C (TJ) Features: IGBT - 1200 V 40 A 156.2 W Through Hole TO-247 Package: Tube Package: TO-247-3 Mounting: Through Hole Family Name: RJH1CF4 Categories: Discrete Semiconductor Products Case / Package: TO-247 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - RJH1CF4RDPQ-80#T2 - 891735-RJH1CF4RDPQ-80#T2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - RJH1CF4RDPQ-80#T2
891735-RJH1CF4RDPQ-80#T2
IGBTs - Single - RJH1CF4RDPQ-80#T2 891735-RJH1CF4RDPQ-80#T2
Manufacturer: Renesas Electronics America Win Source Part Number: 891735-RJH1CF4RDPQ-8 0#T2 Operating Temperature Range: 150°C (TJ) Features: IGBT - 1200 V 40 A 156.2 W Through Hole TO-247 Package: Tube Package: TO-247-3 Mounting: Through Hole Family Name: RJH1CF4 Categories: Discrete Semiconductor Products Case / Package: TO-247 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095

Manufacturer: Renesas Electronics America
Win Source Part Number: 891735-RJH1CF4RDPQ-80#T2
Operating Temperature Range: 150°C (TJ)
Features: IGBT - 1200 V 40 A 156.2 W Through Hole TO-247
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Family Name: RJH1CF4
Categories: Discrete Semiconductor Products
Case / Package: TO-247
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
1200V 40A 156.2W IGBT Transistor
279-RJH1CF4RDPQ-80#T2
1200V 40A 156.2W IGBT Transistor 279-RJH1CF4RDPQ-80#T2
IGBT 1200V 40A 156.2W TO247 Product overview: RJH1CF4RDPQ-80#T2 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A, 156.2W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 40A, 156.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH1CF4RDPQ-80#T 2 can be used for catalog matching and distributor lookup.

IGBT 1200V 40A 156.2W TO247 Product overview: RJH1CF4RDPQ-80#T2 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 40A, 156.2W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 40A, 156.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH1CF4RDPQ-80#T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - RJH1CF4RDPQ-80#T2-ND - DigiKey
Thief River Falls, MN, United States
IGBT 1200V 40A 156.2W Through Hole TO-247

IGBT 1200V 40A 156.2W Through Hole TO-247

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RJH1CF4RDPQ-80#T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
RJH1CF4RDPQ-80#T2
Discrete Semiconductor Products - Transistors - IGBTs RJH1CF4RDPQ-80#T2
IGBT 1200V 40A 156.2W TO247

IGBT 1200V 40A 156.2W TO247

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
RJH1CF4RDPQ-80#T2
IGBT Transistors RJH1CF4RDPQ-80#T2
IGBT Transistors IGBT

IGBT Transistors IGBT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 891735-RJH1CF4RDPQ-80#T2 279-RJH1CF4RDPQ-80#T2 RJH1CF4RDPQ-80#T2-ND RJH1CF4RDPQ-80#T2 RJH1CF4RDPQ-80#T2
Product Name IGBTs - Single - RJH1CF4RDPQ-80#T2 1200V 40A 156.2W IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data