Renesas Electronics Corporation Single IGBTs RJH1BF6RDPQ-80#T2

Description
Insulated Gate Bipolar Transistor
Request a Quote Datasheet
Description
Insulated Gate Bipolar Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RJH1BF6RDPQ-80#T2 - Rochester Electronics
Newburyport, MA, United States
Insulated Gate Bipolar Transistor

Insulated Gate Bipolar Transistor

Supplier's Site Datasheet
Single IGBTs - RJH1BF6RDPQ-80#T2-ND - DigiKey
Thief River Falls, MN, United States
IGBT 1100V 55A 227.2W Through Hole TO-247

IGBT 1100V 55A 227.2W Through Hole TO-247

Buy Now Datasheet
Singapore, Singapore
1100V 55A 227.2W IGBT Transistor
279-RJH1BF6RDPQ-80#T2
1100V 55A 227.2W IGBT Transistor 279-RJH1BF6RDPQ-80#T2
IGBT 1100V 55A 227.2W TO247 Product overview: RJH1BF6RDPQ-80#T2 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1100V, 55A, 227.2W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1100V, 55A, 227.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH1BF6RDPQ-80#T 2 can be used for catalog matching and distributor lookup.

IGBT 1100V 55A 227.2W TO247 Product overview: RJH1BF6RDPQ-80#T2 from Renesas Electronics Corporation is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1100V, 55A, 227.2W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1100V, 55A, 227.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-RJH1BF6RDPQ-80#T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1088443-RJH1BF6RDPQ-80#T2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1088443-RJH1BF6RDPQ-80#T2
Discrete Semiconductor Products - Transistors - IGBTs - Single 1088443-RJH1BF6RDPQ-80#T2
Win Source Part Number: 1088443-RJH1BF6RDPQ- 80#T2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Bulk Standard Package: 1 Power - Max: 227.2 W Voltage - Collector Emitter Breakdown (Max): 1100 V Current - Collector (Ic) (Max): 55 A Vce(on) (Max) @ Vge, Ic: 2.7V @ 15V, 55A Input Type: Standard Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): IRG7PH35UPBF; IRG7PG35UPBF; IRG7PG35U-EPBF; IRG7PH35U-EP; IRG4PH40UPBF; FGA20N120FTDTU; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Renesas Electronics America Inc Other Names: 2156-RJH1BF6RDPQ-80# T2,RENRNSRJH1BF6RDPQ -80#T2 RoHS Status: Not applicable

Win Source Part Number: 1088443-RJH1BF6RDPQ-80#T2
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Bulk
Standard Package: 1
Power - Max: 227.2 W
Voltage - Collector Emitter Breakdown (Max): 1100 V
Current - Collector (Ic) (Max): 55 A
Vce(on) (Max) @ Vge, Ic: 2.7V @ 15V, 55A
Input Type: Standard
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): IRG7PH35UPBF; IRG7PG35UPBF; IRG7PG35U-EPBF; IRG7PH35U-EP; IRG4PH40UPBF; FGA20N120FTDTU;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Renesas Electronics America Inc
Other Names: 2156-RJH1BF6RDPQ-80#T2,RENRNSRJH1BF6RDPQ-80#T2
RoHS Status: Not applicable

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RJH1BF6RDPQ-80#T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
RJH1BF6RDPQ-80#T2
Discrete Semiconductor Products - Transistors - IGBTs RJH1BF6RDPQ-80#T2
IGBT 1100V 55A 227.2W TO247

IGBT 1100V 55A 227.2W TO247

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
RJH1BF6RDPQ-80#T2
IGBT Transistors RJH1BF6RDPQ-80#T2
IGBT Transistors IGBT

IGBT Transistors IGBT

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number RJH1BF6RDPQ-80#T2 RJH1BF6RDPQ-80#T2-ND 279-RJH1BF6RDPQ-80#T2 1088443-RJH1BF6RDPQ-80#T2 RJH1BF6RDPQ-80#T2 RJH1BF6RDPQ-80#T2
Product Name Single IGBTs 1100V 55A 227.2W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
Package Type TO-247; TO-247 TO-247; TO-247-3 Tube TO-247; SOT3
Unlock Full Specs
to access all available technical data