Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers RJF0613JSP-00#J0

Description
Win Source Part Number: 1088441-RJF0613JSP-0 0#J0 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q101 Features: Latch Function Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 5A Voltage - Load: 3.5V ~ 12V Rds On (Typ): 58mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: 150°C Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 559-RJF0613JSP-00#J0 DKR,-1161-RJF0613JSP -00#J0CT,559-RJF0613 JSP-00#J0TR,559-RJF0 613JSP-00#J0CT
Request a Quote Datasheet
Description
Win Source Part Number: 1088441-RJF0613JSP-0 0#J0 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q101 Features: Latch Function Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 5A Voltage - Load: 3.5V ~ 12V Rds On (Typ): 58mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: 150°C Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 559-RJF0613JSP-00#J0 DKR,-1161-RJF0613JSP -00#J0CT,559-RJF0613 JSP-00#J0TR,559-RJF0 613JSP-00#J0CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1088441-RJF0613JSP-00#J0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1088441-RJF0613JSP-00#J0
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1088441-RJF0613JSP-00#J0
Win Source Part Number: 1088441-RJF0613JSP-0 0#J0 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q101 Features: Latch Function Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature Number of Outputs: 1 Current - Output (Max): 5A Voltage - Load: 3.5V ~ 12V Rds On (Typ): 58mOhm Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: 150°C Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: 559-RJF0613JSP-00#J0 DKR,-1161-RJF0613JSP -00#J0CT,559-RJF0613 JSP-00#J0TR,559-RJF0 613JSP-00#J0CT

Win Source Part Number: 1088441-RJF0613JSP-00#J0
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q101
Features: Latch Function
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 1
Current - Output (Max): 5A
Voltage - Load: 3.5V ~ 12V
Rds On (Typ): 58mOhm
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: 150°C
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: 559-RJF0613JSP-00#J0DKR,-1161-RJF0613JSP-00#J0CT,559-RJF0613JSP-00#J0TR,559-RJF0613JSP-00#J0CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1088441-RJF0613JSP-00#J0
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisor IC - 691-STM6821MWY6F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers
Voltage References - 1907758 - RS Components, Ltd.
Specs
Type μmax
Pins 8
View Details
PMIC - Supervisors - ADM1232ARW - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2085DBT-TI - Acme Chip Technology Co., Limited
Specs
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers