Renesas Electronics Corporation N-Channel 16A 60V 0.047 Ohm MOSFET Transistor RFD16N06

Description
16A, 60V, 0.047 Ohm, N-Channel Power MOSFET Product overview: RFD16N06 from Intersil is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16A, 60V, 0.047 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16A, 60V, 0.047 Ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RFD16N06 can be used for catalog matching and distributor lookup.
Request a Quote
Description
16A, 60V, 0.047 Ohm, N-Channel Power MOSFET Product overview: RFD16N06 from Intersil is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16A, 60V, 0.047 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16A, 60V, 0.047 Ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RFD16N06 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 16A 60V 0.047 Ohm MOSFET Transistor
285-RFD16N06
N-Channel 16A 60V 0.047 Ohm MOSFET Transistor 285-RFD16N06
16A, 60V, 0.047 Ohm, N-Channel Power MOSFET Product overview: RFD16N06 from Intersil is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16A, 60V, 0.047 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16A, 60V, 0.047 Ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RFD16N06 can be used for catalog matching and distributor lookup.

16A, 60V, 0.047 Ohm, N-Channel Power MOSFET Product overview: RFD16N06 from Intersil is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 16A, 60V, 0.047 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 16A, 60V, 0.047 Ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RFD16N06 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD16N06 - 1242673-RFD16N06 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD16N06
1242673-RFD16N06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD16N06 1242673-RFD16N06
Manufacturer: Intersil Corporation Win Source Part Number: 1242673-RFD16N06 Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Intersil Corporation
Win Source Part Number: 1242673-RFD16N06
Manufacturer Homepage: www.intersil.com/cda/home
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 285-RFD16N06 1242673-RFD16N06
Product Name N-Channel 16A 60V 0.047 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD16N06
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Small Signal/Small Power MOSFET - BSS308PE - Infineon Technologies AG
Specs
Polarity P-Channel; P
Transistor Technology / Material Si/SiC
rDS(on) 0.0800 ohms
View Details
2 suppliers
CSD19502Q5B N-Channel, 3.4mOhm, 80V, SON5x6 NexFET™ Power MOSFET, CSD19502Q5B - CSD19502Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 200000 milliamps
View Details
8 suppliers
Automotive Power MOSFETs - SuperFAP-E3S Model: 2SK3272-01L - Fuji Electric Corp. of America
Specs
V(BR)DSS 60 volts
rDS(on) 0.0065 ohms
IDSS 80000 milliamps
View Details