Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD16N05L RFD16N05L

Description
Manufacturer: Intersil Corporation Win Source Part Number: 1242670-RFD16N05L Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Intersil Corporation Win Source Part Number: 1242670-RFD16N05L Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD16N05L - 1242670-RFD16N05L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD16N05L
1242670-RFD16N05L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD16N05L 1242670-RFD16N05L
Manufacturer: Intersil Corporation Win Source Part Number: 1242670-RFD16N05L Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Intersil Corporation
Win Source Part Number: 1242670-RFD16N05L
Manufacturer Homepage: www.intersil.com/cda/home
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1242670-RFD16N05L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD16N05L
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3920-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 120 volts
rDS(on) 0.0300 ohms
IDSS 67000 milliamps
View Details
N-Channel Power MOSFET - BSC0921NDI - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N+N
Transistor Technology / Material Si/SiC
rDS(on) 0.0015 to 0.0050 ohms
View Details
5 suppliers
CSD17553Q5A N-Channel NexFET Power MOSFET, CSD17553Q5A - CSD17553Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0040 ohms
View Details
6 suppliers