Renesas Electronics Corporation N-Channel 15A 60V 0.065 Ohm MOSFET Transistor RFD15N06LE

Description
15A, 60V, 0.065 Ohm, ESD Rated, Logic Level, N-Channel Power MOSFETs Product overview: RFD15N06LE from Intersil is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 60V, 0.065 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 60V, 0.065 Ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RFD15N06LE can be used for catalog matching and distributor lookup.
Request a Quote
Description
15A, 60V, 0.065 Ohm, ESD Rated, Logic Level, N-Channel Power MOSFETs Product overview: RFD15N06LE from Intersil is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 60V, 0.065 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 60V, 0.065 Ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RFD15N06LE can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 15A 60V 0.065 Ohm MOSFET Transistor
285-RFD15N06LE
N-Channel 15A 60V 0.065 Ohm MOSFET Transistor 285-RFD15N06LE
15A, 60V, 0.065 Ohm, ESD Rated, Logic Level, N-Channel Power MOSFETs Product overview: RFD15N06LE from Intersil is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 60V, 0.065 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 60V, 0.065 Ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RFD15N06LE can be used for catalog matching and distributor lookup.

15A, 60V, 0.065 Ohm, ESD Rated, Logic Level, N-Channel Power MOSFETs Product overview: RFD15N06LE from Intersil is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 60V, 0.065 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 60V, 0.065 Ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RFD15N06LE can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD15N06LE - 1242660-RFD15N06LE - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD15N06LE
1242660-RFD15N06LE
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD15N06LE 1242660-RFD15N06LE
Manufacturer: Intersil Corporation Win Source Part Number: 1242660-RFD15N06LE Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Intersil Corporation
Win Source Part Number: 1242660-RFD15N06LE
Manufacturer Homepage: www.intersil.com/cda/home
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number 285-RFD15N06LE 1242660-RFD15N06LE
Product Name N-Channel 15A 60V 0.065 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RFD15N06LE
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC076N04NDATMA1 - 864653-BSC076N04NDATMA1 - Win Source Electronics
Specs
Polarity N-Channel
Package Type SOT3; PG-TDSON-8-4
View Details
8 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3513-01L - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.7500 ohms
IDSS 12000 milliamps
View Details
CSD17306Q5A 30V N Channel NexFET? Power MOSFET - CSD17306Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0042 ohms
View Details
7 suppliers