Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF1S4N100SM RF1S4N100SM

Description
Manufacturer: Intersil Corporation Win Source Part Number: 1242510-RF1S4N100SM Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Intersil Corporation Win Source Part Number: 1242510-RF1S4N100SM Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF1S4N100SM - 1242510-RF1S4N100SM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF1S4N100SM
1242510-RF1S4N100SM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF1S4N100SM 1242510-RF1S4N100SM
Manufacturer: Intersil Corporation Win Source Part Number: 1242510-RF1S4N100SM Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Intersil Corporation
Win Source Part Number: 1242510-RF1S4N100SM
Manufacturer Homepage: www.intersil.com/cda/home
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
N-Channel 4.3A 1000V 3.500 Ohm MOSFET Transistor
285-RF1S4N100SM
N-Channel 4.3A 1000V 3.500 Ohm MOSFET Transistor 285-RF1S4N100SM
4.3A, 1000V, 3.500 Ohm, High Voltage, N-Channel Power MOSFETs Product overview: RF1S4N100SM from Intersil is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 4.3A, 1000V, 3.500 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.3A, 1000V, 3.500 Ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RF1S4N100SM can be used for catalog matching and distributor lookup.

4.3A, 1000V, 3.500 Ohm, High Voltage, N-Channel Power MOSFETs Product overview: RF1S4N100SM from Intersil is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 4.3A, 1000V, 3.500 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 4.3A, 1000V, 3.500 Ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RF1S4N100SM can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1242510-RF1S4N100SM 285-RF1S4N100SM
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF1S4N100SM N-Channel 4.3A 1000V 3.500 Ohm MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD19534Q5A 100V, N-Channel NexFET Power MOSFET - CSD19534Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 137000 milliamps
View Details
9 suppliers
Power MOSFETs - SuperFAP-E3S Model: FMH28N50ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.1900 ohms
IDSS 28000 milliamps
View Details
N-Channel Power MOSFET - BSZ063N04LS6 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0063 ohms
View Details