Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF1S30P06SM RF1S30P06SM

Description
Manufacturer: Intersil Corporation Win Source Part Number: 1242506-RF1S30P06SM Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Intersil Corporation Win Source Part Number: 1242506-RF1S30P06SM Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF1S30P06SM - 1242506-RF1S30P06SM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF1S30P06SM
1242506-RF1S30P06SM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF1S30P06SM 1242506-RF1S30P06SM
Manufacturer: Intersil Corporation Win Source Part Number: 1242506-RF1S30P06SM Manufacturer Homepage: www.intersil.com/cda /home Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Intersil Corporation
Win Source Part Number: 1242506-RF1S30P06SM
Manufacturer Homepage: www.intersil.com/cda/home
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1242506-RF1S30P06SM
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RF1S30P06SM
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3728-01MR - Fuji Electric Corp. of America
Specs
V(BR)DSS 900 volts
rDS(on) 8 ohms
IDSS 2200 milliamps
View Details
CSD16340Q3 25V, N Channel NexFET? Power MOSFET - CSD16340Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
8 suppliers
Small Signal/Small Power MOSFET - BSS214NW - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.2500 ohms
View Details