Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1317161-RAJ240100A20
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
Function: Power Management
Interface: I2C, SPI, UART
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium Ion
Number of Cells: 3 ~ 10
Supplier Device Package: 64-LFQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-LQFP
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 559-RAJ240100A20GFP#
Base Product Number: RAJ240100
RoHS Status: ROHS3 Compliant
IC BATT PWR LI-ION 3-10C 64LFQFP
Battery Power Management IC Lithium Ion 64-LFQFP (10x10)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1317161-RAJ240100A20GFP#HC2 | RAJ240100A20GFP#HC2 | RAJ240100A20GFP#HC2 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Integrated Circuits (ICs) - PMIC - Battery Management | Battery Management |
| Output Options | Inverting |