Renesas Electronics Corporation Dc/dc Conv, Buck, 1.067Mhz, 85Deg C; Dc / Dc Converter Type Renesas RAA2108502GLG#AG0

Description
DC/DC CONV, BUCK, 1.067MHZ, 85DEG C; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:14V; No. of Outputs:1 Output; DC / DC Converter IC Case:HDA; No. of Pins:58Pins; Output Current:50A; Output Voltage Max:5V RoHS Compliant: Yes
Description
DC/DC CONV, BUCK, 1.067MHZ, 85DEG C; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:14V; No. of Outputs:1 Output; DC / DC Converter IC Case:HDA; No. of Pins:58Pins; Output Current:50A; Output Voltage Max:5V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 1.067Mhz, 85Deg C; Dc / Dc Converter Type Renesas - 81AC5262 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 1.067Mhz, 85Deg C; Dc / Dc Converter Type Renesas
81AC5262
Dc/dc Conv, Buck, 1.067Mhz, 85Deg C; Dc / Dc Converter Type Renesas 81AC5262
DC/DC CONV, BUCK, 1.067MHZ, 85DEG C; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:14V; No. of Outputs:1 Output; DC / DC Converter IC Case:HDA; No. of Pins:58Pins; Output Current:50A; Output Voltage Max:5V RoHS Compliant: Yes

DC/DC CONV, BUCK, 1.067MHZ, 85DEG C; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:14V; No. of Outputs:1 Output; DC / DC Converter IC Case:HDA; No. of Pins:58Pins; Output Current:50A; Output Voltage Max:5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 81AC5262
Product Name Dc/dc Conv, Buck, 1.067Mhz, 85Deg C; Dc / Dc Converter Type Renesas
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage ? to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products