Renesas Electronics Corporation DC DC Converters RAA2108332GLG#AG0

Description
Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.6 ~ 5V 33A 4.5V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.6 ~ 5V 33A 4.5V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RAA2108332GLG#AG0-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RAA2108332GLG#AG0-ND
DC DC Converters RAA2108332GLG#AG0-ND
Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.6 ~ 5V 33A 4.5V - 14V Input

Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.6 ~ 5V 33A 4.5V - 14V Input

Buy Now Datasheet
Dc/dc Conv, Buck, 1.067Mhz, 85Deg C; Dc / Dc Converter Type Renesas - 81AC5261 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 1.067Mhz, 85Deg C; Dc / Dc Converter Type Renesas
81AC5261
Dc/dc Conv, Buck, 1.067Mhz, 85Deg C; Dc / Dc Converter Type Renesas 81AC5261
DC/DC CONV, BUCK, 1.067MHZ, 85DEG C; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:14V; No. of Outputs:1 Output; DC / DC Converter IC Case:HDA; No. of Pins:41Pins; Output Current:33A; Output Voltage Max:5V RoHS Compliant: Yes

DC/DC CONV, BUCK, 1.067MHZ, 85DEG C; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:14V; No. of Outputs:1 Output; DC / DC Converter IC Case:HDA; No. of Pins:41Pins; Output Current:33A; Output Voltage Max:5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RAA2108332GLG#AG0-ND 81AC5261
Product Name DC DC Converters Dc/dc Conv, Buck, 1.067Mhz, 85Deg C; Dc / Dc Converter Type Renesas
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 33 amps 33 amps
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Power Supply - 32289142 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details