Renesas Electronics Corporation DC DC Converters RAA2108252GLG#AG0

Description
Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.6 ~ 5V 25A 4.5V - 14V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.6 ~ 5V 25A 4.5V - 14V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RAA2108252GLG#AG0-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RAA2108252GLG#AG0-ND
DC DC Converters RAA2108252GLG#AG0-ND
Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.6 ~ 5V 25A 4.5V - 14V Input

Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.6 ~ 5V 25A 4.5V - 14V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RAA2108252GLG#AG0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RAA2108252GLG#AG0
Power Supplies - Board Mount - DC DC Converters RAA2108252GLG#AG0
DC DC CONVERTER 0.6-5V

DC DC CONVERTER 0.6-5V

Supplier's Site
Dc/dc Conv, Buck, 1.067Mhz, 85Deg C; Dc / Dc Converter Type Renesas - 81AC5260 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 1.067Mhz, 85Deg C; Dc / Dc Converter Type Renesas
81AC5260
Dc/dc Conv, Buck, 1.067Mhz, 85Deg C; Dc / Dc Converter Type Renesas 81AC5260
DC/DC CONV, BUCK, 1.067MHZ, 85DEG C; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:14V; No. of Outputs:1 Output; DC / DC Converter IC Case:HDA; No. of Pins:41Pins; Output Current:25A; Output Voltage Max:5V RoHS Compliant: Yes

DC/DC CONV, BUCK, 1.067MHZ, 85DEG C; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:14V; No. of Outputs:1 Output; DC / DC Converter IC Case:HDA; No. of Pins:41Pins; Output Current:25A; Output Voltage Max:5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number RAA2108252GLG#AG0-ND RAA2108252GLG#AG0 81AC5260
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Conv, Buck, 1.067Mhz, 85Deg C; Dc / Dc Converter Type Renesas
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 25 amps 25 amps
DC Input Voltage 4.5 to 14.0 volts 4.5 to 14.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details