Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NETWORK AND COMMUNICATION CHIPS
RENESAS ELECTRONICS CORPORATION
RA81F5268STGBX#KC0 -- RF TRANSCEIVER ICS
Renesas Electronics Corporation
RF Transceiver ICs
RA81F5268STGBX#KC0
Description
IC RF TXRX ISM>1GHZ 118FCCSP
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
IC RF TXRX ISM>1GHZ 118FCCSP
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
800-RA81F5268STGBX#KC0TR-ND
RF Transceiver ICs
800-RA81F5268STGBX#KC0TR-ND
IC RF TXRX ISM>1GHZ 118FCCSP
IC RF TXRX ISM>1GHZ 118FCCSP
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Network and Communication Chips
Product Number
800-RA81F5268STGBX#KC0TR-ND
Product Name
RF Transceiver ICs
Device Type
Transceiver
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
RF Switches
BGS12PN10E6327XTSA1
Specs
Supply Voltage
Other; 1.8V ~ 3.6V
Operating Frequency
500 to 6000 MHz
Operating Temperature
-30 to 85 C (-22 to 185 F)
View Details
2
suppliers
Rochester Electronics
Logic - Buffers, Drivers, Receivers, Transceivers
2946/BRA
Specs
Device Type
Transceiver
View Details
Qorvo
26.5 - 29.5 GHz Dual Polarization Quad 4x2 Beamformer
AWMF-0200
Specs
Device Type
Beamformers
Features
RoHS
Operating Frequency
26500 to 29500 MHz
View Details
Texas Instruments
Integrated Circuits (ICs) - Receivers & Transceivers
74LVC2T45DC
Specs
Device Type
Receiver; Transceiver
Supply Voltage
Other; 1.65V~5.5V
Data Rate
420000 kbps
View Details