RENESAS ELECTRONICS CORPORATION
R9A09G087M48GBG#BC0 -- MICROPROCESSORS
Renesas Electronics Corporation
Microprocessors
R9A09G087M48GBG#BC0
Description
R9A09G087M48GBG#BC0
Request a Quote
Email Supplier
Datasheet
Description
R9A09G087M48GBG#BC0
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
559-R9A09G087M48GBG#BC0-ND |
|
Product Name
|
Microprocessors |
|
Data Bus
|
64-Bit
|
|
Microprocessor Family
|
ARM; ARM® Cortex®-A55
|
|
Supply Voltage
|
1.8V; 3.3V
|
|
Package Type
|
Other; 576-FBGA
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
8 suppliers
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
Microchip Technology, Inc.
Microprocessor Family
PowerPC; PowerPC G4
View Details
3 suppliers