RZ/V2N CA55 QUAD ISP&GPU SECURE1
| DigiKey | |
|---|---|
| Product Category | Microprocessor Chips (MPU) |
| Product Number | 559-R9A09G056N48GBG#AC1-ND |
| Product Name | Microprocessors |
| Data Bus | 64-Bit |
| Microprocessor Family | ARM; ARM® Cortex®-A55 |
| Supply Voltage | 3.3V |
| Package Type | Other; 840-FBGA |