RZ/T2M MPU BGA225 ETHER SEC CAN
| DigiKey | |
|---|---|
| Product Category | Microprocessor Chips (MPU) |
| Product Number | 559-R9A07G075M26GBA#BC0-ND |
| Product Name | Microprocessors |
| Data Bus | 32-Bit |
| Microprocessor Family | ARM; ARM® Cortex®-R52 |
| Supply Voltage | 1.8V; 3.3V |
| Package Type | Other; 225-LFBGA |