IC MPU RZ/A3UL 1GHZ 361PBGA
RZ/A3UL MPU 13MMBGA NONSECURE CA
ARM® Cortex®-A55 Microprocessor IC RZ/A3UL 1 Core, 64-Bit 1GHz 361-PBGA (13x13)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 559-R9A07G063U01GBG#BC0-ND | R9A07G063U01GBG#BC0 | R9A07G063U01GBG#BC0 |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 64-Bit | 64-Bit; 1 Core, 64-Bit | |
| Microprocessor Family | ARM; ARM® Cortex®-A55 | ARM; ARMR CortexR-A55 | ARM® Cortex®-A55 |
| Supply Voltage | 1.8V; 3.3V | ||
| Package Type | BGA; Other; 361-BGA | Other; 361-BGA | BGA; Other; 361-BGA |