IC MPU RZ 200MHZ/1.2GHZ 456BGA
IC MPU RZ 200MHZ/1.2GHZ 456BGA
ARM® Cortex®-A55, ARM® Cortex®-M33 Microprocessor IC RZ/V2L 2 Core, 64-Bit 200MHz, 1.2GHz 456-LFBGA (15x15)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 559-R9A07G054L17GBG#AC0-ND | R9A07G054L17GBG#AC0 | R9A07G054L17GBG#AC0 |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 64-Bit | 64-Bit; 2 Core, 64-Bit | |
| Microprocessor Family | ARM; ARM® Cortex®-A55, ARM® Cortex®-M33 | ARM; ARMR CortexR-A55, ARMR CortexR-M33 | ARM® Cortex®-A55, ARM® Cortex®-M33 |
| Supply Voltage | 1.8V; 3.3V | ||
| Package Type | Other; 456-LFBGA | Other; 456-LFBGA | BGA; Other; 456-LFBGA |