ARM® Cortex®-A55 Microprocessor IC - 3 Core, 64-Bit 1.2GHz 456-BGA (15x15)
SOC RZ/G2L 15MMBGA NON-SECUE DUA
ARM® Cortex®-A55 Microprocessor IC - 3 Core, 64-Bit 1.2GHz 456-BGA (15x15)
SOC RZ/G2L 15MMBGA NON-SECUE DUA
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 559-R9A07G044L23GBG#AC0-ND | R9A07G044L23GBG#AC0 | R9A07G044L23GBG#AC0 | R9A07G044L23GBG#AC0 |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors |
| Data Bus | 64-Bit | 64-Bit; 3 Core, 64-Bit | ||
| Microprocessor Family | ARM; ARM® Cortex®-A55 | ARM; ARMR CortexR-A55 | ARM® Cortex®-A55 | ARM; ARM® Cortex®-A55 |
| Supply Voltage | 1.8V; 3.3V | |||
| Package Type | BGA; Other; 456-BGA | Other; 456-BGA | BGA; Other; 456-BGA |