Renesas Electronics Corporation 500MHZ Embedded Microprocessor MPU R9A06G033VGBA#AC1

Description
IC MPU RZ 125/500MHZ 196LFBGA Product overview: R9A06G033VGBA#AC1 from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R9A06G033VGBA#AC 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU RZ 125/500MHZ 196LFBGA Product overview: R9A06G033VGBA#AC1 from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R9A06G033VGBA#AC 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500MHZ Embedded Microprocessor MPU - 694-R9A06G033VGBA#AC1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHZ Embedded Microprocessor MPU
694-R9A06G033VGBA#AC1
500MHZ Embedded Microprocessor MPU 694-R9A06G033VGBA#AC1
IC MPU RZ 125/500MHZ 196LFBGA Product overview: R9A06G033VGBA#AC1 from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R9A06G033VGBA#AC 1 can be used for catalog matching and distributor lookup.

IC MPU RZ 125/500MHZ 196LFBGA Product overview: R9A06G033VGBA#AC1 from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R9A06G033VGBA#AC1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1087574-R9A06G033VGBA#AC1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1087574-R9A06G033VGBA#AC1
Integrated Circuits (ICs) - Embedded - Microprocessors 1087574-R9A06G033VGBA#AC1
Win Source Part Number: 1087574-R9A06G033VGB A#AC1 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: RZ/N1S Core Processor: ARM® Cortex®-A7, ARM® Cortex®-M3 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 125MHz, 500MHz RAM Controllers: DDR2, DDR3 Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100/1000Mbps USB: USB 2.0 (2) Voltage - I/O: 1.5V, 1.8V, 2.5V, 3.3V Security Features: AES, ARC4, DES, 3DES, MD5, SHA-1, SHA-224, SHA-256 Package: Tray Standard Package: 168 Package / Case: 196-LFBGA Supplier Device Package: 196-LFBGA (12x12) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: 559-R9A06G033VGBA#AC 1 Base Product Number: R9A06G033

Win Source Part Number: 1087574-R9A06G033VGBA#AC1
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: RZ/N1S
Core Processor: ARM® Cortex®-A7, ARM® Cortex®-M3
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 125MHz, 500MHz
RAM Controllers: DDR2, DDR3
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100/1000Mbps
USB: USB 2.0 (2)
Voltage - I/O: 1.5V, 1.8V, 2.5V, 3.3V
Security Features: AES, ARC4, DES, 3DES, MD5, SHA-1, SHA-224, SHA-256
Package: Tray
Standard Package: 168
Package / Case: 196-LFBGA
Supplier Device Package: 196-LFBGA (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: 559-R9A06G033VGBA#AC1
Base Product Number: R9A06G033

Buy Now Datasheet
Microprocessors - 559-R9A06G033VGBA#AC1-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-A7, ARM® Cortex®-M3 Microprocessor IC RZ/N1S 2 Core, 32-Bit 125MHz, 500MHz 196-LFBGA (12x12)

ARM® Cortex®-A7, ARM® Cortex®-M3 Microprocessor IC RZ/N1S 2 Core, 32-Bit 125MHz, 500MHz 196-LFBGA (12x12)

Buy Now Datasheet
Embedded - Microprocessors - R9A06G033VGBA#AC1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
R9A06G033VGBA#AC1
Embedded - Microprocessors R9A06G033VGBA#AC1
SOC ARM CORTEX RZ/N1S 196PIN

SOC ARM CORTEX RZ/N1S 196PIN

Supplier's Site Datasheet
Microprocessors - R9A06G033VGBA#AC1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
R9A06G033VGBA#AC1
Microprocessors R9A06G033VGBA#AC1
ARM® Cortex®-A7, ARM® Cortex®-M3 Microprocessor IC RZ/N1S 2 Core, 32-Bit 125MHz, 500MHz 196-LFBGA (12x12)

ARM® Cortex®-A7, ARM® Cortex®-M3 Microprocessor IC RZ/N1S 2 Core, 32-Bit 125MHz, 500MHz 196-LFBGA (12x12)

Buy Now Datasheet
Microprocessors - R9A06G033VGBA#AC1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
R9A06G033VGBA#AC1
Microprocessors R9A06G033VGBA#AC1
ARM® Cortex®-A7 Microprocessor IC RZ/N1S 2 Core, 32-Bit 500MHz 196-LFBGA (12x12)

ARM® Cortex®-A7 Microprocessor IC RZ/N1S 2 Core, 32-Bit 500MHz 196-LFBGA (12x12)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - R9A06G033VGBA#AC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
R9A06G033VGBA#AC1
Integrated Circuits (ICs) - Embedded - Microprocessors R9A06G033VGBA#AC1
IC MPU RZ 125/500MHZ 196LFBGA

IC MPU RZ 125/500MHZ 196LFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-R9A06G033VGBA#AC1 1087574-R9A06G033VGBA#AC1 559-R9A06G033VGBA#AC1-ND R9A06G033VGBA#AC1 R9A06G033VGBA#AC1 R9A06G033VGBA#AC1 R9A06G033VGBA#AC1
Product Name 500MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type Other; Tray Other; 196-LFBGA BGA; Other; 196-LFBGA BGA; Other; 196-LFBGA
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 110 C (-40 to 230 F) -40 to 85 C (-40 to 185 F)
Data Bus 32-Bit 32-Bit 32-Bit; 2 Core, 32-Bit 32-Bit; 2 Core, 32-Bit
Supply Voltage 1.5V, 1.8V, 2.5V, 3.3V 1.5V; 1.8V; 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM3703CUSD60 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A8
Clock Speed 800 MHz
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Microprocessors - 150-SAMA7D65D5M-V/4UB-SL3-ND - DigiKey
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7
Package Type Other; 427-TFBGA
View Details