Renesas Electronics Corporation Embedded - Embedded - Microprocessors - R8A77860HBGV#U0 R8A77860HBGV#U0

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087561-R8A77860HBGV #U0 Categories: Embedded - Microprocessors Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087561-R8A77860HBGV #U0 Categories: Embedded - Microprocessors Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - R8A77860HBGV#U0 - 1087561-R8A77860HBGV#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - R8A77860HBGV#U0
1087561-R8A77860HBGV#U0
Embedded - Embedded - Microprocessors - R8A77860HBGV#U0 1087561-R8A77860HBGV#U0
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087561-R8A77860HBGV #U0 Categories: Embedded - Microprocessors Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087561-R8A77860HBGV#U0
Categories: Embedded - Microprocessors
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant

Buy Now
533MHZ Embedded Microprocessor MPU - 694-R8A77860HBGV#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
533MHZ Embedded Microprocessor MPU
694-R8A77860HBGV#U0
533MHZ Embedded Microprocessor MPU 694-R8A77860HBGV#U0
IC MPU 533MHZ 593HFBGA Product overview: R8A77860HBGV#U0 from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R8A77860HBGV#U0 can be used for catalog matching and distributor lookup.

IC MPU 533MHZ 593HFBGA Product overview: R8A77860HBGV#U0 from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R8A77860HBGV#U0 can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - R8A77860HBGV#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
R8A77860HBGV#U0
Microprocessors R8A77860HBGV#U0
SH-4A Microprocessor IC - 2 Core, 32-Bit 533MHz 593-HFBGA (25x25)

SH-4A Microprocessor IC - 2 Core, 32-Bit 533MHz 593-HFBGA (25x25)

Buy Now
Embedded - Microprocessors - R8A77860HBGV#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
R8A77860HBGV#U0
Embedded - Microprocessors R8A77860HBGV#U0
IC MCU 32BIT BGA

IC MCU 32BIT BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - R8A77860HBGV#U0 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microprocessors
R8A77860HBGV#U0
Integrated Circuits (ICs) - Embedded - Microprocessors R8A77860HBGV#U0
IC MCU 32BIT BGA

IC MCU 32BIT BGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1087561-R8A77860HBGV#U0 694-R8A77860HBGV#U0 R8A77860HBGV#U0 R8A77860HBGV#U0 R8A77860HBGV#U0
Product Name Embedded - Embedded - Microprocessors - R8A77860HBGV#U0 533MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type Other; Tray BGA; Other; 593-BFBGA Other; 593-BFBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3356 Sitara Processor - AM3356BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details