Renesas Electronics Corporation Embedded - Embedded - Microprocessors - R8A77800BDBGV R8A77800BDBGV

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891150-R8A77800BDBGV Series: SuperH® SH7780 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SH-4A Microprocessor IC series 400MHz 449-FBGA (21x21) Core Processor: SH-4A Speed: 400MHz Package: 449-FBGA Package: Tray Family Name: R8A77800 Categories: Integrated Circuits (ICs) Case / Package: 449-FBGA (21x21) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 891150-R8A77800BDBGV Series: SuperH® SH7780 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SH-4A Microprocessor IC series 400MHz 449-FBGA (21x21) Core Processor: SH-4A Speed: 400MHz Package: 449-FBGA Package: Tray Family Name: R8A77800 Categories: Integrated Circuits (ICs) Case / Package: 449-FBGA (21x21) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - R8A77800BDBGV - 891150-R8A77800BDBGV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - R8A77800BDBGV
891150-R8A77800BDBGV
Embedded - Embedded - Microprocessors - R8A77800BDBGV 891150-R8A77800BDBGV
Manufacturer: Renesas Electronics America Win Source Part Number: 891150-R8A77800BDBGV Series: SuperH® SH7780 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SH-4A Microprocessor IC series 400MHz 449-FBGA (21x21) Core Processor: SH-4A Speed: 400MHz Package: 449-FBGA Package: Tray Family Name: R8A77800 Categories: Integrated Circuits (ICs) Case / Package: 449-FBGA (21x21) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 891150-R8A77800BDBGV
Series: SuperH® SH7780
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SH-4A Microprocessor IC series 400MHz 449-FBGA (21x21)
Core Processor: SH-4A
Speed: 400MHz
Package: 449-FBGA
Package: Tray
Family Name: R8A77800
Categories: Integrated Circuits (ICs)
Case / Package: 449-FBGA (21x21)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
400MHZ Embedded Microprocessor MPU - 694-R8A77800BDBGV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-R8A77800BDBGV
400MHZ Embedded Microprocessor MPU 694-R8A77800BDBGV
IC MPU SUPERH 400MHZ 449FBGA Product overview: R8A77800BDBGV from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R8A77800BDBGV can be used for catalog matching and distributor lookup.

IC MPU SUPERH 400MHZ 449FBGA Product overview: R8A77800BDBGV from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-R8A77800BDBGV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - R8A77800BDBGV-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
R8A77800BDBGV-ND
Microprocessors R8A77800BDBGV-ND
SH-4A Microprocessor IC SuperH® SH7780 400MHz 449-FBGA (21x21)

SH-4A Microprocessor IC SuperH® SH7780 400MHz 449-FBGA (21x21)

Buy Now Datasheet
Embedded - Microprocessors - R8A77800BDBGV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
R8A77800BDBGV
Embedded - Microprocessors R8A77800BDBGV
IC MCU 32BIT ROMLESS 449FBGA

IC MCU 32BIT ROMLESS 449FBGA

Supplier's Site Datasheet
Microprocessors - R8A77800BDBGV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
R8A77800BDBGV
Microprocessors R8A77800BDBGV
SH-4A Microprocessor IC SuperH® SH7780 400MHz 449-FBGA (21x21)

SH-4A Microprocessor IC SuperH® SH7780 400MHz 449-FBGA (21x21)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - R8A77800BDBGV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
R8A77800BDBGV
Integrated Circuits (ICs) - Embedded - Microprocessors R8A77800BDBGV
IC MPU SUPERH 400MHZ 449FBGA

IC MPU SUPERH 400MHZ 449FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 891150-R8A77800BDBGV 694-R8A77800BDBGV R8A77800BDBGV-ND R8A77800BDBGV R8A77800BDBGV R8A77800BDBGV
Product Name Embedded - Embedded - Microprocessors - R8A77800BDBGV 400MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type Other; 449-FBGA (21x21) Other; Tray Other; 449-FBGA BGA; Other; 449-FBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBPD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
9 suppliers
Embedded - Microprocessors - AM3352ZCED50 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Microprocessors - 150-MPL485AT-I/AJATR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-M4
Package Type Other; 121-TFBGA
View Details
4 suppliers