Manufacturer: Microchip Technology
Win Source Part Number: 933063-SAM9X60-V/DWB
Series: SAM9X60
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 600MHz 228-TFBGA (11x11)
Core Processor: ARM926EJ-S
Speed: 600MHz
Package: 228-TFBGA
Package: Tray
Family Name: SAM9X60
Categories: Integrated Circuits (ICs)
Case / Package: 228-TFBGA (11x11)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 176
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.31.0001
ARM926EJ-S Microprocessor IC SAM9X60 1 Core, 32-Bit 600MHz 228-TFBGA (11x11)
IC MPU SAM9X60 600MHZ 228TFBGA Product overview: SAM9X60-V/DWB from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SAM9X60-V/DWB can be used for catalog matching and distributor lookup.
IC MPU EXT MEM 228TFBGA
ARM926EJ-S Microprocessor IC SAM9X60 1 Core, 32-Bit 600MHz 228-TFBGA (11x11)
IC MPU EXT MEM 228TFBGA
Microprocessors - MPU ARM926 MPU,BGA,IND TEMP
IC MPU SAM9X60 600MHZ 228TFBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 933063-SAM9X60-V/DWB | 150-SAM9X60-V/DWB-ND | 694-SAM9X60-V/DWB | SAM9X60-V/DWB | SAM9X60-V/DWB | SAM9X60-V/DWB | SAM9X60-V/DWB | SAM9X60-V/DWB |
| Product Name | Embedded - Embedded - Microprocessors - SAM9X60-V/DWB | Microprocessors | 600MHZ Embedded Microprocessor MPU | Microprocessors | Microprocessors | Embedded - Microprocessors | Microprocessors - MPU | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Package Type | Other; 228-TFBGA (11x11) | Other; 228-TFBGA | Other; Tray | Other; 228-TFBGA | BGA; Other; 228-TFBGA | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||||
| Microprocessor Family | ARM; ARM926EJ-S | SAM9X60 | ARM926EJ-S | ARM926EJ-S | ARM; ARM926EJ-S | ARM; ARM926EJ-S |