ARM® Cortex®-A53, ARM® Cortex®-A57 Microprocessor IC RZ/G2E 8 Core, 64-Bit 1.2GHz, 1.5GHz 1022-FPBGA
IC MPU RZ 1.2GHZ/1.5GHZ 1022BGA
ARM® Cortex®-A53, ARM® Cortex®-A57 Microprocessor IC RZ/G2E 8 Core, 64-Bit 1.2GHz, 1.5GHz 1022-FPBGA
IC MCU 32BIT RZ/G2E HDMI OFF
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 559-R8A774E0HA01BN#U0-ND | R8A774E0HA01BN#U0 | R8A774E0HA01BN#U0 | R8A774E0HA01BN#U0 |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors |
| Data Bus | 64-Bit | 64-Bit; 8 Core, 64-Bit | ||
| Microprocessor Family | ARM; ARM® Cortex®-A53, ARM® Cortex®-A57 | ARM; ARMR CortexR-A53, ARMR CortexR-A57 | ARM® Cortex®-A53, ARM® Cortex®-A57 | ARM; ARM® Cortex®-A53, ARM® Cortex®-A57 |
| Supply Voltage | 1.8V; 3.3V | |||
| Package Type | BGA; Other; 1022-BGA | BGA; Other; 1022-BGA |