ARM® Cortex®-A53 Microprocessor IC RZ/G2E 2 Core, 64-Bit 1.2GHz 552-FPBGA
IC MPU RZ/G2E 1.2GHZ 552FPBGA
ARM® Cortex®-A53 Microprocessor IC RZ/G2E 2 Core, 64-Bit 1.2GHz 552-FPBGA
IC MCU 32BIT RZ/G2E HDMI OFF
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 559-R8A774C0HA01BG#UA-ND | R8A774C0HA01BG#UA | R8A774C0HA01BG#UA | R8A774C0HA01BG#UA |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors |
| Data Bus | 64-Bit | 64-Bit; 2 Core, 64-Bit | ||
| Microprocessor Family | ARM; ARM® Cortex®-A53 | ARM; ARMR CortexR-A53 | ARM® Cortex®-A53 | ARM; ARM® Cortex®-A53 |
| Package Type | BGA; Other; 552-BGA | BGA; Other; 552-BGA | ||
| Pin Count | 552 |